EN
  • EN
  • DE

HV2605BD-M936

Part No HV2605BD-M936
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH SPST 38 OHM DIE / Ultrasound Switch IC 16 Channel Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Tape & Reel
Applications Ultrasound
Switch Circuit SPST
Number of Channels 16
On-State Resistance (Max) 38Ohm
Voltage - Supply, Single (V+) 40V ~ 200V
Voltage - Supply, Dual (V±) ±40V ~ 160V
-3db Bandwidth 50MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HV2605
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342718-HV2605BD-M936
Ultra Librarian 3D Model Ultra Librarian HV2605BD-M936 CAD Model

Description

The HV2605BD-M936 is a sophisticated, high-voltage analog switch integrated circuit (IC) designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is part of Microchip's extensive range of high-voltage technology products, designed to cater to a wide array of applications requiring precise control over high-voltage signals.

Key Features:

  • High-Voltage Operation: The HV2605BD-M936 is capable of operating with high voltage levels, making it suitable for applications such as medical ultrasound imaging, piezoelectric transducer drivers, and other high-voltage switching applications.
  • Low On-Resistance: The device features low on-resistance, which minimizes power loss and heat dissipation, thus improving efficiency and reliability in high-performance systems.
  • Low Charge Injection: The IC exhibits low charge injection, which is critical in precision applications as it reduces signal distortion and ensures high-quality signal transmission.
  • High-Speed Operation: Designed for high-speed switching, the HV2605BD-M936 is well-suited for applications that require rapid signal modulation or switching between different signal paths.
  • Durable Packaging: The device comes in a robust, surface-mount package that ensures durability and ease of integration into various circuit designs.

Applications:

  • Medical Ultrasound Imaging
  • Piezoelectric Transducer Drivers
  • Printed Circuit Board (PCB) Testing Equipment
  • Other High-Voltage Switching Applications

Microchip Technology's HV2605BD-M936 is a testament to the company's commitment to providing high-quality, reliable, and versatile components for the electronics industry. By integrating such a device into your system, you can expect enhanced performance, precise control, and long-term reliability, which are essential for maintaining competitive edge in today’s fast-paced technological landscape.

You May Also Be Interested in

Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess