EN
  • EN
  • DE

LTC1264-7CSW#PBF

Part No LTC1264-7CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER 8TH ORDR LOWPASS16SOIC / Active Filter Single Low Pass 8th Order 200kHz 16-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Linear Phase, Low Pass Switched Capacitor
Frequency - Cutoff or Center 200kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage ±2.37 V ~ 8 V
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 781814-LTC1264-7CSW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1264-7
Introduction Date January 19, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1264-7CSW#PBF CAD Model

Description

Product Overview: LTC1264-7CSW#PBF

The LTC1264-7CSW#PBF is a high-performance, low-noise, switched-capacitor, 8th-order lowpass filter designed and manufactured by Linear Technology. This robust component is built for precision filtering applications in a wide range of electronic systems. The device operates with a single 5V power supply, making it an ideal choice for battery-operated and portable equipment where power efficiency is crucial.

With a fixed cutoff frequency of 20kHz, the LTC1264-7CSW#PBF provides a sharp transition from passband to stopband, ensuring minimal signal distortion and excellent noise reduction. It features a very low passband ripple of 0.01dB and a stopband attenuation of 80dB, which guarantees a clean and accurate signal processing environment for high-fidelity applications.

The LTC1264-7CSW#PBF is housed in a 16-pin narrow SOIC package, which offers a compact footprint suitable for space-constrained applications. Its small size, combined with its high performance, makes it an excellent choice for use in communication systems, data acquisition systems, audio processing, medical devices, and instrumentation where high-quality signal filtering is required.

This filter requires no external components for operation, simplifying design and reducing overall system cost. Additionally, the LTC1264-7CSW#PBF features a low THD (Total Harmonic Distortion) of 0.05%, which ensures that the signal integrity is maintained even under full-scale output conditions.

The device also boasts a fast settling time, making it responsive and suitable for applications requiring quick signal processing. Its robust design includes over-temperature and over-current protection, providing reliability and longevity in demanding environments.

Linear Technology's commitment to high-quality components is evident in the LTC1264-7CSW#PBF, offering designers a reliable and efficient solution for critical signal processing needs. With its precision performance and durable construction, this lowpass filter is an essential building block for any application demanding clean and accurate signal handling.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 300KHZ UNIV 20SSOP
Lowest to $47.6072
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Infineon Technologies
SICOFI TWO CH CODEC FILTER
Lowest to $9.1568
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP / Elliptic, Low Pass Switched Capacitor Filter IC Elliptic, Low Pass Switched Capacitor 8th Order 10kHz 8-PDIP
Lowest to $23.2836
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $14.2748
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 2nd Order 40kHz 16-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
QUAD VIDEO CABLE DRIVER
Lowest to $1.4629

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess