EN
  • EN
  • DE

NCL30488B4DR2G

Part No NCL30488B4DR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR NO 500MA 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr onsemi
Series -
Package Tape & Reel (TR)
Product Status Active
Type DC DC Controller
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 10.2V
Voltage - Supply (Max) 30V
Voltage - Output 8V ~ 14V
Current - Output / Channel 500mA
Frequency -
Dimming No
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Base Product Number NCL30488
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368356-NCL30488B4DR2G
Ultra Librarian 3D Model Ultra Librarian NCL30488B4DR2G CAD Model

Description

Introducing the NCL30488B4DR2G from ON Semiconductor

The NCL30488B4DR2G is a cutting-edge power management integrated circuit (PMIC) designed by ON Semiconductor, a global leader in energy-efficient innovations. This advanced device is specifically engineered to meet the rigorous demands of power supply applications, making it an ideal choice for a wide range of electronic products.

Key Features

  • High Efficiency: The NCL30488B4DR2G boasts high-efficiency performance, which is critical for reducing energy consumption and heat generation in electronic systems.
  • Flexibility: This PMIC supports a variety of operating modes, making it versatile enough to be used in numerous applications, from LED lighting to power adapters and battery chargers.
  • Integrated Protections: ON Semiconductor has equipped the NCL30488B4DR2G with multiple protection features, including overvoltage, overcurrent, and thermal shutdown, to ensure the longevity and safety of your electronic designs.
  • Compact Size: The device comes in a compact package, which is crucial for modern electronics where space is at a premium.

Applications

The NCL30488B4DR2G is suitable for a range of applications, including:

  • LED lighting drivers
  • AC-DC power supplies
  • Off-line battery chargers
  • Power adapters for consumer electronics

Technical Specifications

ON Semiconductor's NCL30488B4DR2G is designed to operate with a wide input voltage range, providing flexibility for various power supply designs. It includes an integrated 500V MOSFET, which simplifies the design and reduces external component count. The PMIC also features a fixed-frequency current mode control that offers excellent line and load regulation.

Eco-Friendly and Reliable

As with all ON Semiconductor products, the NCL30488B4DR2G is manufactured with a commitment to environmental sustainability. It complies with international regulations regarding hazardous substances, making it not only a reliable choice for your power management needs but also an eco-friendly one.

Whether you are designing power supplies for consumer electronics, industrial systems, or LED lighting solutions, the NCL30488B4DR2G from ON Semiconductor offers the performance, reliability, and efficiency required for today's demanding applications.

You May Also Be Interested in

Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0861 $54.3050
115+ $0.8912 $102.4880
175+ $0.8633 $151.0775
240+ $0.8355 $200.5200
310+ $0.8076 $250.3560
415+ $0.7241 $300.5015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess