EN
  • EN
  • DE

NCV74250V1GEVB

Part No NCV74250V1GEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD NCV74250V1G  /  NCV7425 LIN Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Type Interface
Function LIN
Utilized IC / Part NCV7425
Supplied Contents Board(s)
Base Product Number NCV74250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1081871-NCV74250V1GEVB
Ultra Librarian 3D Model Ultra Librarian NCV74250V1GEVB CAD Model

Description

The ON Semiconductor NCV74250V1GEVB is an advanced evaluation board designed for engineers and developers who need to assess the performance and capabilities of the NCV74250 motor driver. This high-efficiency device is a perfect solution for automotive and industrial applications that require precise motor control, such as power steering, electric pumps, and fans.

Key Features

  • Motor Driver Integration: The NCV74250V1GEVB is equipped with the NCV74250 motor driver, which is capable of driving brushed DC motors with currents up to 10A. This driver is designed for robust operation in harsh automotive environments.
  • Wide Voltage Range: The board operates over a broad voltage range from 5.5V to 28V, making it suitable for a variety of power supplies and battery technologies.
  • Thermal Protection: With built-in over-temperature protection, the evaluation board ensures reliable performance and longevity of the motor driver.
  • Current Monitoring: An integrated current-sense amplifier provides real-time feedback on motor current, which is essential for precise control and diagnostics.
  • Flexible Control: The NCV74250V1GEVB offers multiple control interfaces, including PWM and analog inputs, giving developers the flexibility to choose the most suitable method for their application.
  • Protection Features: The board includes various protection features such as under-voltage lockout, over-current protection, and short-circuit protection, ensuring safe operation under different conditions.

Applications

The NCV74250V1GEVB is ideal for a wide range of applications that demand reliable and efficient motor control, including:

  • Automotive auxiliary motors
  • Electric power steering systems
  • Cooling fans and pumps
  • Industrial automation systems

Easy to Use and Evaluate

The evaluation board is designed with ease of use in mind. It comes with all necessary connectors and can be easily integrated into existing systems for quick testing and evaluation. The comprehensive documentation and support provided by ON Semiconductor ensure a smooth development process for engineers looking to implement the NCV74250 motor driver in their designs.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess