EN
  • EN
  • DE

MAX274ACNG

Part No MAX274ACNG
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description 4th- and 8th-Order Contnuous-Time Active Filters | IC FILTER 150KHZ LOWPASS 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Continuous, Band Pass Low Pass
Frequency - Cutoff or Center 150kHz
Number of Filters 4
Filter Order 8th
Supply Voltage (V) 4.74V ~ 11V, ±2.37V ~ 5.5V
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX274
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212797-MAX274ACNG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX274ACNG CAD Model

Description

Maxim Integrated MAX274ACNG Audio Filter IC

The MAX274ACNG is a high-performance, versatile audio filter integrated circuit (IC) from Maxim Integrated, designed to cater to a wide range of audio processing applications. This IC incorporates a programmable, continuous-time, active filter which is capable of providing multiple filtering functions without the need for clock signals or switched-capacitor artifacts.

With its adjustable filter characteristics, the MAX274ACNG is an ideal choice for applications requiring precise audio signal conditioning, such as professional audio equipment, sound reinforcement systems, musical instruments, and high-fidelity audio playback systems. The device's flexibility allows designers to implement a variety of filter responses including low-pass, high-pass, band-pass, and notch filters with minimal external components.

The MAX274ACNG features four independently programmable filter sections, each configurable as a 2nd-order filter or combined with other sections to create filters with up to 8th-order characteristics. This level of integration simplifies circuit design and reduces the component count, leading to a more compact and cost-effective solution for complex filtering requirements.

Key specifications of the MAX274ACNG include:

  • Supply Voltage Range: ±4.5V to ±5.5V
  • Dynamic Range: 120dB
  • Low Total Harmonic Distortion (THD): 0.01%
  • Fully Differential Inputs and Outputs
  • Externally programmable Q and gain
  • On-chip temperature-compensated tuning

One of the standout features of the MAX274ACNG is its user-friendly interface, which allows for easy tuning of the filter's frequency via external resistors. This eliminates the need for complex frequency-setting procedures and ensures a more straightforward design process. Additionally, the IC's low noise and high linearity make it suitable for high-quality audio applications where signal integrity is paramount.

The MAX274ACNG is offered in a 24-pin narrow DIP package, making it suitable for both prototyping and mass production. Its robust design ensures reliable performance in a wide range of operating conditions, making it a trusted choice for audio engineers and designers looking for a high-quality, flexible audio filtering solution.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0152 $65.0760
11+ $10.6793 $117.4723
17+ $10.3455 $175.8735
24+ $10.0118 $240.2832
30+ $9.6781 $290.3430
40+ $8.6768 $347.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,832 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess