Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting Style SMD/SMT
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 16-SOIC
Win Source Part Number 124880-MAX294CWE+
Ultra Librarian 3D Model Ultra Librarian MAX294CWE+ CAD Model

Description

Product Overview: MAX294CWE+ from Maxim Integrated

The MAX294CWE+ is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count in digital signal processing (DSP) systems. This integrated circuit (IC) from Maxim Integrated is designed to operate with a single +5V supply, making it an ideal choice for a wide range of applications including signal conditioning, anti-aliasing filters, and data acquisition systems.

Key Features

  • High Order Filtering: The 8th-order elliptic filter provides sharp transition bands and excellent stopband attenuation, ensuring precise filtering performance.
  • User-Selectable Frequency: The MAX294CWE+ features a clock-to-corner frequency ratio that is user-selectable, allowing for flexibility in various applications.
  • Low Distortion: With a low total harmonic distortion (THD) of 0.01%, the filter maintains signal integrity and quality.
  • Low Noise: The device offers a low output noise floor, making it suitable for high-fidelity audio applications and other noise-sensitive signal processing tasks.
  • Easy Integration: The IC comes in a 16-pin SOIC package, which is easy to integrate into existing designs without the need for complex external circuitry.

Applications

The MAX294CWE+ is versatile and can be used in various applications such as:

  • Signal Processing
  • Data Acquisition Systems
  • Anti-Aliasing for ADCs
  • Audio Processing
  • Instrumentation
  • Communication Devices

Technical Specifications

The technical specifications of the MAX294CWE+ include:

  • Supply Voltage: +5V
  • Operating Temperature Range: 0°C to +70°C
  • Package Type: 16-pin SOIC

Maxim Integrated's MAX294CWE+ is a testament to the company's commitment to providing innovative, high-quality integrated circuits that simplify design challenges and enhance system performance. Whether for professional-grade audio equipment or precision data systems, the MAX294CWE+ stands out as a reliable and efficient solution for advanced filtering needs.

You May Also Be Interested in

Maxim Integrated
IC FILTER 50KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX296ESA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291CWE+
Maxim Integrated
IC FILTER 50KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX296EWE+
Maxim Integrated
IC FILTER LOWPASS 16-SOIC
Need more? Email Us
ECAD model for MAX296CWE+
Analog Devices Inc.
1250 TO 2600 MHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8526ACCZ
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX294CSA+
Texas Instruments
Filters - Active RoHS
Lowest to $32.5970
ECAD model for SP3345ACA0PMR
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8DIP
Lowest to $9.0276
ECAD model for MAX7426CPA+
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP
Need more? Email Us
ECAD model for MAX7490CEE+T

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention