EN
  • EN
  • DE

ADXRS646TBGZ-EP

Part No ADXRS646TBGZ-EP
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Box
Type Analog
Axis Z (Yaw)
Range °/s ±250
Sensitivity (mV/°/s) 9
Bandwidth 1kHz
Output Type Analog Voltage
Supply Voltage (V) 5.75V ~ 6.25V
Supply Current 4mA
Features Temperature Sensor
Temperature Range - Operating -55°C ~ 105°C
Manufacturer Package 32-BFCBGA
Family Part Number ADXRS646
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142781-ADXRS646TBGZ-EP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS646TBGZ-EP CAD Model

Description

Analog Devices Inc. ADXRS646TBGZ-EP High-Performance Gyroscope

The ADXRS646TBGZ-EP is a high-precision angular rate sensor (gyroscope) from Analog Devices Inc., designed to meet the demanding requirements of industrial, defense, and aerospace applications. This robust MEMS gyroscope offers exceptional vibration immunity and stability over temperature, making it an ideal choice for high-performance platform stabilization, navigation, and instrumentation systems.

Key Features

  • High Vibration Immunity: The ADXRS646TBGZ-EP is engineered to withstand harsh environments, providing reliable performance in the presence of high vibration and shock.
  • Excellent Temperature Stability: This gyroscope offers a low drift rate over a wide temperature range, ensuring accurate readings and consistent performance under varying conditions.
  • Enhanced Bandwidth: With a wide bandwidth, the ADXRS646TBGZ-EP captures a broad range of angular rate changes, suitable for dynamic applications.
  • Low Noise: The device features low noise density, which allows for precise measurement without significant signal interference.

Product Specifications

Parameter Value
Angular Rate Range ±250°/sec
Sensitivity 80 LSB/°/sec
Output Type Analog
Supply Voltage 4.75V to 5.25V
Operating Temperature -40°C to +105°C

The ADXRS646TBGZ-EP is available in a hermetically sealed ceramic package that protects the internal MEMS structure from environmental factors, further enhancing its reliability and longevity. This level of protection is crucial for systems that require long-term stability and precision.

For developers and engineers looking to integrate a high-quality gyroscope into their systems, the ADXRS646TBGZ-EP from Analog Devices Inc. offers a solution that combines performance, durability, and precision. Whether it's for vehicle stabilization, precision agriculture, or sophisticated military guidance systems, this gyroscope stands out as a reliable component for critical applications.

Note: For full technical specifications and application guidance, refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076
STMicroelectronics
IC GYROSCOPE MEMS 3AXIS LP 16LGA
Lowest to $56.3063
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433
Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.8122
STMicroelectronics
IC MEMS MOTION SENSOR 16LLGA
Lowest to $17.8196
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.6834 $93.6834
2+ $90.7557 $181.5114
3+ $87.8282 $263.4846
4+ $84.9005 $339.6020
5+ $76.1177 $380.5885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 569 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess