EN
  • EN
  • DE

AD8156ABCZ

Part No AD8156ABCZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 6.25 Gbps 4×4 Digital Crosspoint Switch with EQ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XStream
Packaging Tray
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 49-BGA, CSPBGA
Manufacturer Package 49-CSPBGA (8x8)
RoHS State Request Verification
Win Source Part Number 1138284-AD8156ABCZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8156
Introduction Date March 26, 2007
ECCN 5A991.b.1
Country of Origin Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD8156ABCZ CAD Model

Description

The AD8156ABCZ is a robust, high-performance digital crosspoint switch developed by Analog Devices Inc., a leader in the semiconductor industry. This versatile component is designed to meet the demanding requirements of high-speed signal routing and switching within various digital communication systems.

Key Features

  • High-Speed Performance: The AD8156ABCZ operates at exceptional speeds, enabling it to handle the rapid data rates required by modern digital applications.
  • Scalability: With its flexible architecture, this crosspoint switch can be used to create larger switching arrays, making it suitable for a wide range of system sizes.
  • Low Power Consumption: It is designed for power efficiency, which is critical in reducing overall system power requirements and enhancing reliability.
  • Signal Integrity: The device maintains excellent signal integrity, ensuring that the data transmitted through the switch retains its quality without degradation.

Applications

The AD8156ABCZ is ideal for various applications, including but not limited to:

  • Data communications and telecommunications equipment
  • High-speed routers and switches
  • Video switching and broadcast systems
  • Professional A/V systems
  • Test equipment and instrumentation

Technical Specifications

The technical specifications of the AD8156ABCZ are designed to cater to the rigorous demands of high-speed digital communications:

  • Any input to any output pair-wise switching
  • Low crosstalk and jitter performance
  • Programmable output pre-emphasis and input equalization
  • Support for various signal protocols and data rates

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8156ABCZ is no exception. It is manufactured to the highest standards, ensuring that it meets the reliability and longevity expectations of the most critical systems.

Ordering Information

The AD8156ABCZ is available for order under its specific part number and is shipped in industry-standard packaging, ready for integration into your systems. For detailed ordering information and availability, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess