Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intel
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.2ns
Voltage Supply - Internal 1.71V ~ 1.89V
Number of Logic Elements/Blocks 1270
Number of Macrocells 980
The number of I/O 211
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 256-LBGA
Supplier Device Package 256-FBGA (17x17)
Family Part Number 5M1270
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1129551-5M1270ZF256C5N
Manufacturer Homepage www.altera.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5M1270ZF256C5N CAD Model

Description

This electronic component is manufactured by Intel and comes with a Win Source Part Number of 1129551-5M1270ZF256C5N.

  • Programmable: Yes
  • Delay Time tpd(1) Max: 6.2ns
  • Voltage Supply - Internal: 1.71V ~ 1.89V
  • Logic Elements/Blocks: 1270
  • Macrocells: 980
  • Supplier Device Package: 256-FBGA (17x17)
  • Temperature Range - Operating: 0°C ~ 85°C
  • Manufacturer Homepage: www.altera.com
  • Manufacturer Package: 256-LBGA
  • Supply and Demand Status: Limited
  • Family Part Number: 5M1270
  • Manufacturer Pack Quantity: 90
  • Number of I/O: 211

You May Also Be Interested in

Cypress Semiconductor Corp
IC CPLD 128MC 15NS 160LQFP /
Lowest to $41.1691
ECAD model for CY37128VP160-83AXI
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
ECAD model for EPM240ZM100C6N
Lattice Semiconductor Corporation
IC CPLD 10MC 20NS 28PLCC /
Lowest to $29.2470
ECAD model for GAL20RA10B-20LJI
Lattice Semiconductor Corporation
In-System Programmable 3.3V SuperWIDE™ High Density PLD
Need more? Email Us
ECAD model for ISPLSI5384VE-80LB272I
Lattice Semiconductor Corporation
In-System Programmable SuperFAST™ High Density PLD
Need more? Email Us
ECAD model for ispLSI2096E-100LQ128
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Lowest to $30.7368
ECAD model for LC4064V-75TN48I
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic™
Lowest to $6.2093
ECAD model for GAL20V8B-15QJN
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for M4A5-128/64-7VC
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 100QFP /
Lowest to $10.9684
ECAD model for M5LV-256/68-7YC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9394 $71.8182
5+ $22.4243 $112.1215
7+ $21.6667 $151.6669
10+ $20.1516 $201.5160
13+ $19.3940 $252.1220
17+ $18.6364 $316.8188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,886 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention