EN
  • EN
  • DE

ADAU1445YSVZ-3A

Part No ADAU1445YSVZ-3A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 172MHz Automotive 100-Pin TQFP EP Tray / SigmaDSP Digital Audio Processor | IC SIGMADSP 175MHZ 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Sigma
Interface I2C, SPI
Clock Rate 172MHz
On-Chip RAM 46kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Family Part Number ADAU1445
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1139534-ADAU1445YSVZ-3A
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADAU1445
Introduction Date October 15, 2008
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADAU1445YSVZ-3A CAD Model

Description

Analog Devices ADAU1445YSVZ-3A Sound Processor

The ADAU1445YSVZ-3A from Analog Devices Inc. is a highly integrated, high-performance audio digital signal processor (DSP) designed to meet the demanding needs of audio processing in automotive, home theatre systems, professional audio equipment, and consumer electronics. This advanced DSP is part of Analog Devices' SigmaDSP® family and is renowned for its exceptional sound quality and audio signal processing capabilities.

At the heart of the ADAU1445YSVZ-3A is a 28-/56-bit audio DSP engine, which provides ample computational power to support complex audio processing algorithms. This ensures that audio signals are processed with high precision, resulting in crystal-clear sound output. The processor is capable of executing a wide range of audio algorithms including but not limited to EQs, dynamic processors, mixers, and delay functions that can be used to enhance the listening experience across various applications.

The device features a flexible audio serial port that allows for seamless integration with other audio components, such as ADCs, DACs, and digital audio interfaces. This versatility makes it an ideal choice for system designers looking to create scalable audio systems that can cater to different market requirements.

One of the key advantages of the ADAU1445YSVZ-3A is its user-friendly SigmaStudio™ graphical development tool. This software enables designers to easily configure the DSP by drag-and-drop of processing blocks, which simplifies the development process and accelerates time-to-market. Additionally, the tool provides real-time feedback and control, allowing designers to fine-tune audio parameters for optimal performance.

The ADAU1445YSVZ-3A is available in a 100-lead LQFP package and is specified over the automotive temperature range, ensuring reliable performance in a variety of environments. With its powerful audio processing capabilities, ease of use, and robust design, the ADAU1445YSVZ-3A stands out as a top choice for those looking to create advanced audio systems with superior sound quality.

For more information about the ADAU1445YSVZ-3A and other audio DSP solutions from Analog Devices, please visit the Analog Devices website or contact their support team for detailed technical specifications and application support.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.0906 $83.0906
2+ $68.1769 $136.3538
3+ $66.0464 $198.1392
4+ $63.9159 $255.6636
5+ $61.7854 $308.9270
6+ $55.3938 $332.3628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 987 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess