EN
  • EN
  • DE

LTC1164-6CSW#PBF

Part No LTC1164-6CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDR LOWPASS 16SOIC / Active Filter Single Low Pass 8th Order 30kHz 16-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Elliptic or Bessel Low Pass
Frequency - Cutoff or Center 30kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 16 V, ±2.375 V ~ 8 V
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 781783-LTC1164-6CSW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1164-6
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1164-6CSW#PBF CAD Model

Description

Overview of LTC1164-6CSW#PBF

The LTC1164-6CSW#PBF is a high-performance, low noise, low power, octal switched-capacitor filter designed by Linear Technology. This precision device is ideal for a wide range of applications including signal processing, data acquisition systems, and in communication devices where filtering of signals is crucial.

Key Features

  • Multiple Filter Responses: The LTC1164-6CSW#PBF is capable of providing several filter responses such as low pass, high pass, band pass, and notch, offering versatility to designers.
  • Programmable Cut-off Frequency: The cut-off frequency is easily programmable, which allows users to tailor the filter to the specific needs of their application.
  • Low Noise and Distortion: Engineered for minimal noise and distortion, this filter ensures clean signal processing, making it ideal for precision applications.
  • Single or Dual Power Supply: The LTC1164-6CSW#PBF can operate on either a single 5V supply or dual ±5V supplies, providing flexibility in power supply design.
  • Low Power Consumption: With its low power design, the LTC1164-6CSW#PBF is suitable for battery-powered devices and other power-sensitive applications.

Applications

Due to its versatile nature, the LTC1164-6CSW#PBF is used in a variety of applications. It is particularly useful in:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning for telecommunications
  • Audio processing equipment
  • Instrumentation and control systems
  • Portable and battery-operated devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1164-6CSW#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Conclusion

The LTC1164-6CSW#PBF from Linear Technology stands out as a versatile, high-quality switched-capacitor filter. Its programmable features, low power consumption, and ability to operate on different power supplies make it an excellent choice for designers looking to incorporate reliable filtering capabilities into their systems.

You May Also Be Interested in

Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7214 $75.4428
4+ $30.9509 $123.8036
6+ $29.9837 $179.9022
7+ $29.0165 $203.1155
9+ $28.0493 $252.4437
12+ $25.1476 $301.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess