EN
  • EN
  • DE

LTC1153IS8#TRPBF

Part No LTC1153IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC ELECTR CIRCUIT BREAKER 8-SOIC / Auto Reset Electronic Circuit Breaker 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Overvoltage Protection, Circuit Breaker
Operating Supply Current 180μA
Operating Supply Voltage 4.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781775-LTC1153IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1153
Introduction Date January 10, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1153IS8#TRPBF CAD Model

Description

Product Overview: LTC1153IS8#TRPBF

The LTC1153IS8#TRPBF is a high-performance, auto-reset electronic circuit breaker designed and manufactured by Linear Technology. It is engineered to protect systems from overcurrent conditions and to provide precise control over power management tasks. This electronic circuit breaker is a solid-state device that can be used in a variety of applications, including but not limited to, industrial systems, automotive electronics, and complex computing environments.

Key Features

  • Automatic Reset: After a fault condition has been cleared, the LTC1153IS8#TRPBF automatically resets itself, allowing for seamless operation without the need for manual intervention.
  • Adjustable Trip Current: Users can set the trip current threshold according to their specific requirements, providing flexibility and precision for different applications.
  • Fast Response Time: The device reacts quickly to overcurrent conditions, ensuring that sensitive components are protected from potential damage.
  • Low Power Consumption: Designed to be energy-efficient, the LTC1153IS8#TRPBF minimizes power usage, which is crucial for battery-powered and energy-sensitive systems.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating a variety of power supply configurations.

Applications

The versatility of the LTC1153IS8#TRPBF allows it to be integrated into multiple platforms, including:

  • Power Distribution Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Portable Electronic Devices
  • Telecommunication Infrastructure

Technical Specifications

  • Package: The device comes in an 8-Lead Plastic SOIC package.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliability in harsh environments.
  • RoHS Compliant: The LTC1153IS8#TRPBF adheres to the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive applications.

In conclusion, the LTC1153IS8#TRPBF from Linear Technology is a robust and reliable solution for circuit protection and power management. Its automatic reset feature, combined with user-adjustable settings and fast response times, make it an excellent choice for designers looking to enhance system safety and longevity.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6547 $50.4393
46+ $2.1782 $100.1972
72+ $2.1102 $151.9344
98+ $2.0421 $200.1258
127+ $1.9740 $250.6980
170+ $1.7698 $300.8660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,346 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess