EN
  • EN
  • DE

LTC1092ACN8

Part No LTC1092ACN8
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-, 2-, 6- and 8-Channel, 10-Bit Serial I/O Data Acquisition Systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207116-LTC1092ACN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1092ACN8 CAD Model

Description

Introducing the LTC1092ACN8 Data Acquisition System

The LTC1092ACN8 is a sophisticated data acquisition system designed and manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This product stands out as a microprocessor-compatible, 8-channel, 10-bit data acquisition system, making it an ideal choice for various applications that require precise data collection and monitoring.

Key Features

  • Multiplexed 8-Channel Input: The LTC1092ACN8 offers a versatile 8-channel input that allows multiple signals to be processed by a single ADC, optimizing space and reducing system complexity.
  • 10-Bit Resolution: With its 10-bit resolution, the device provides fine granularity in measurement, ensuring accurate and reliable data conversion from analog to digital form.
  • Serial Interface: The LTC1092ACN8 is equipped with a serial interface, which facilitates easy communication with microprocessors and reduces the number of wires needed for data transfer, simplifying the design and saving on board space.
  • Single Supply Operation: Operating on a single 5V supply, this data acquisition system is designed for efficiency, making it suitable for battery-powered and portable applications.
  • Low Power Consumption: It features low power consumption, which is critical for extending the battery life of portable devices and reducing power costs in stationary applications.
  • Easy to Use: The LTC1092ACN8 is user-friendly, requiring minimal external components, which makes it easy to integrate into existing designs.

Applications

The versatility of the LTC1092ACN8 makes it an excellent choice for a wide range of applications, including:

  • Industrial Process Control
  • Data Logging Systems
  • Portable Instrumentation
  • Battery-operated Systems
  • Remote Sensing

Whether you are developing a sophisticated industrial monitoring system or a compact, battery-operated device, the LTC1092ACN8 provides the reliability and performance needed to meet your data acquisition requirements. Its integration capabilities, combined with Linear Technology's reputation for quality, make it a top choice for engineers and designers looking to enhance their systems with advanced data acquisition functionality.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess