EN
  • EN
  • DE

LTC1091CN8#PBF

Part No LTC1091CN8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYS 10BIT 2CH 8-DIP / 2-Channel Single ADC SAR 31ksps 10-bit Serial 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 10 b
Data Interface Serial
Operating Supply Voltage ±5V, 4.5V, 10V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781747-LTC1091CN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1091
Introduction Date October 20, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1091CN8#PBF CAD Model

Description

Product Overview: LTC1091CN8#PBF

The LTC1091CN8#PBF is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Linear Technology, a company renowned for its expertise in analog integrated circuits and power management solutions. This compact and efficient ADC is designed to meet the rigorous demands of various applications, including industrial control systems, data acquisition, and portable battery-powered devices.

Key Features

  • Resolution: The LTC1091CN8#PBF boasts a 10-bit resolution, providing fine detail in the analog signal conversion process, which is crucial for precision measurements and control.
  • Sampling Rate: This ADC is capable of a fast sampling rate, which allows it to accurately capture and convert high-speed analog signals to digital form, ensuring real-time data processing and responsiveness.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1091CN8#PBF is an ideal choice for battery-operated devices, as it helps to extend battery life and reduce overall power costs.
  • Interface: It features a simple digital interface that can be easily connected to microcontrollers and other digital systems, facilitating seamless integration into a wide range of electronic designs.
  • Package: The device comes in an 8-pin DIP package, which is a standard through-hole mounting option, making it suitable for prototyping as well as for production-scale applications.

Applications

The LTC1091CN8#PBF is versatile and can be used in multiple applications where accurate and reliable digital representation of analog signals is necessary. Some of the typical applications include:

  • Industrial monitoring and control systems
  • Portable instrumentation
  • Data acquisition systems
  • Medical devices
  • Battery-powered equipment

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LTC1091CN8#PBF is manufactured with stringent quality control processes, ensuring that each ADC provides reliable performance in even the most demanding environments. Whether for commercial or industrial applications, this ADC from Linear Technology stands as a robust and dependable choice for precision analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4484 $52.2420
12+ $8.5730 $102.8760
19+ $8.3051 $157.7969
25+ $8.0372 $200.9300
33+ $7.7693 $256.3869
44+ $6.9656 $306.4864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess