EN
  • EN
  • DE

STK672-630B-E

Part No STK672-630B-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description STEPPER MOTOR CONTROLLER, 10A / Motor Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number STK672
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1097019-STK672-630B-E
Ultra Librarian 3D Model Ultra Librarian STK672-630B-E CAD Model

Description

The STK672-630B-E from ON Semiconductor is a highly efficient, unipolar stepper motor driver IC designed for driving a two-phase bipolar stepper motor. This integrated circuit is packaged in a compact and robust multi-power hybrid IC form, making it an ideal choice for a wide range of applications that require precise motor control, such as in office automation machines, factory automation equipment, and consumer electronics.

Key Features

  • Integrated Unipolar Stepper Motor Driver: The STK672-630B-E integrates control logic and a power stage to drive stepper motors with ease.
  • High Voltage and Current Ratings: With an operating voltage range of 10V to 44V and an output current rating of up to 1.5A, this IC is capable of driving a wide array of stepper motors.
  • Built-in Microstepping Controller: The IC supports microstepping control, which allows for smoother and more precise motor movements. It can drive motors in full-step, half-step, quarter-step, and 1/16 microstep modes.
  • Thermal Shutdown Feature: The device includes a thermal shutdown circuit that protects the IC from overheating, ensuring reliable operation and longevity.
  • Low Power Consumption: Designed for efficiency, the STK672-630B-E minimizes power loss and heat generation.

Applications

The versatility of the STK672-630B-E makes it suitable for a variety of applications, including:

  • 3D Printers
  • CNC Machines
  • Robotics
  • Surveillance Cameras
  • Textile Machines
  • Medical Equipment

Technical Specifications

Parameter Value
Operating Voltage Range 10V to 44V
Output Current (max) 1.5A
Control Method Microstepping
Package Multi-Power Hybrid IC

Overall, the STK672-630B-E from ON Semiconductor offers a compact, efficient, and reliable solution for driving stepper motors in a broad range of applications, making it an excellent choice for designers and engineers seeking to enhance the performance of their motor control systems.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2626 $96.5252
3+ $39.6001 $118.8003
5+ $38.3626 $191.8130
7+ $37.1251 $259.8757
9+ $35.8876 $322.9884
11+ $32.1751 $353.9261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,855 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess