EN
  • EN
  • DE

LTC1090CSW#PBF

Part No LTC1090CSW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQUIS SYS 10BIT 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 10 b
Sampling Rate 30k
Data Interface Serial
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V, 5V, 10V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 138493-LTC1090CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1090CSW#PBF CAD Model

Description

Linear Technology's LTC1090CSW#PBF: A Robust 8-Channel, 12-Bit Data Acquisition System

The LTC1090CSW#PBF is a highly integrated data acquisition system from Linear Technology, a brand synonymous with precision and reliability in the field of electronic components. This advanced product is a 12-bit, 8-channel analog-to-digital converter (ADC) with a serial interface, encapsulated in a compact 20-SOIC wide package. It is designed to cater to a wide array of applications, ranging from process control and industrial automation to energy management and instrumentation.

One of the standout features of the LTC1090CSW#PBF is its multiplexed eight-channel input, which allows for versatile interfacing with multiple sensors or signals. This makes it an ideal choice for systems that require monitoring of several parameters simultaneously. The 12-bit resolution ensures that each measurement is captured with high precision, providing detailed and accurate data for analysis.

The device operates on a single 5V power supply, minimizing power consumption and making it suitable for portable or remote applications where power efficiency is crucial. Additionally, the LTC1090CSW#PBF includes an internal sample-and-hold circuit, which ensures that the input signal is stable during the conversion process, leading to more reliable and consistent readings.

With its built-in microprocessor interface, the LTC1090CSW#PBF can easily communicate with a variety of microcontrollers or digital systems. The serial interface simplifies system design by reducing the number of wires needed for connectivity, which is particularly beneficial in applications with limited space or complex wiring requirements.

Linear Technology has designed the LTC1090CSW#PBF with robustness in mind. It can operate over an industrial temperature range of -40°C to +85°C, ensuring stable performance even in harsh environmental conditions. The device also features overvoltage protection on the analog inputs, safeguarding the ADC against unexpected voltage spikes that could otherwise compromise the system's integrity.

In summary, the LTC1090CSW#PBF is a versatile, high-performance data acquisition system that offers both precision and ease of use. Its combination of multiple channels, high resolution, and robust protection features make it a top choice for engineers and designers looking for a reliable ADC solution.

You May Also Be Interested in

Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess