EN
  • EN
  • DE

PTVS36VS1UTR

Part No PTVS36VS1UTR
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1205+
Reference case SOD123W
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755757-PTVS36VS1UTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTVS36VS1UTR CAD Model

Description

The NXP PTVS36VS1UTR is a state-of-the-art Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This compact, high-performance component is a critical addition to any circuit where transient voltage protection is necessary, such as in industrial, automotive, and telecommunication applications.

Key Features

  • High Surge Capability: With a peak pulse power of 400W (10/1000μs), the PTVS36VS1UTR can handle significant voltage transients, ensuring the safety and longevity of electronic components.
  • Low Clamping Voltage: The device offers a low clamping voltage, which activates quickly to limit the excess voltage and prevent damage to the circuit.
  • Uni-directional Protection: Designed to protect against voltage transients in one direction, making it ideal for DC voltage applications.
  • Compact Package: Available in the small surface-mount SOD-123W package, it is suitable for high-density circuit boards where space is at a premium.
  • High-Temperature Stability: Capable of operating within a wide temperature range, the PTVS36VS1UTR remains stable and effective under varying environmental conditions.

Applications

The versatility of the NXP PTVS36VS1UTR allows it to be utilized across a broad spectrum of applications. It is particularly useful in safeguarding sensitive electronics in:

  • Automotive control systems
  • Power supply units
  • Telecommunication infrastructure
  • Industrial systems
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PTVS36VS1UTR is no exception. It is manufactured to meet stringent industry standards, ensuring reliable protection against transient voltages. With its robust design and superior performance, the PTVS36VS1UTR is an essential component for any circuit requiring voltage surge protection.

Ordering Information

The PTVS36VS1UTR is available for order in tape and reel packaging, facilitating easy assembly during the manufacturing process. For detailed ordering and product information, customers are advised to consult the NXP Semiconductors official website or contact authorized distributors.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8032 $52.2080
155+ $0.6591 $102.1605
235+ $0.6385 $150.0475
325+ $0.6179 $200.8175
420+ $0.5973 $250.8660
565+ $0.5355 $302.5575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess