EN
  • EN
  • DE

LTC4365ITS8#TRMPBF

Part No LTC4365ITS8#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description Over Voltage Protection Controller Automotive 8-Pin TSOT-23 T/R / IC OVERVOLTAGE PROT TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Overvoltage, Undervoltage Protection
Operating Supply Current 125μA
Operating Supply Voltage 2.5 V ~ 34 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 784129-LTC4365ITS8#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4365
Introduction Date September 10, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4365ITS8#TRMPBF CAD Model

Description

The LTC4365ITS8#TRMPBF from Linear Technology is a versatile and reliable protection controller designed to safeguard sensitive electronic circuits from damaging conditions such as overvoltage, undervoltage, and reverse supply. This compact device, housed in a TSOT-23 package, is an essential component for systems that require a high degree of reliability and protection against unpredictable supply conditions.

Key Features:

  • Wide Operating Range: The LTC4365 operates over a voltage range of 2.5V to 5.5V, making it suitable for a variety of low voltage applications.
  • Overvoltage Protection: The device provides robust overvoltage protection by controlling an external N-channel MOSFET to disconnect the load when the input supply exceeds the overvoltage threshold.
  • Undervoltage Lockout: The undervoltage lockout feature ensures that the system does not operate at dangerously low voltages which can lead to erratic behavior or damage to the circuit.
  • Reverse Supply Protection: The LTC4365 protects against reverse supply voltages which can occur due to incorrect power supply connections, by quickly disconnecting the load to prevent damage.
  • Adjustable Turn-On and Turn-Off Thresholds: The thresholds for activation and deactivation can be set with precision using external resistors, allowing for customized protection levels based on specific application needs.
  • Low Quiescent Current: With its low quiescent current, the LTC4365 minimizes power consumption when the device is in standby mode, making it ideal for battery-powered applications.
  • Compact Size: The small footprint of the TSOT-23 package enables the LTC4365 to be used in space-constrained applications without compromising performance.

Applications:

The LTC4365ITS8#TRMPBF is suitable for a wide range of applications, particularly where power supply conditions may be unpredictable or where sensitive electronics require additional protection. Typical applications include:

  • Portable and Battery-Powered Equipment
  • Automotive Electronics
  • Industrial Control Systems
  • Avionics and Aerospace Systems
  • Data Communication Devices

With its robust feature set and compact design, the LTC4365ITS8#TRMPBF is an ideal choice for engineers looking to enhance the reliability and safety of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2505 $52.5050
24+ $4.3081 $103.3944
36+ $4.1735 $150.2460
50+ $4.0388 $201.9400
65+ $3.9042 $253.7730
86+ $3.5003 $301.0258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,210 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess