LT6700MPS6-2#TRPBF - Low Power Comparator with Reference
The LT6700MPS6-2#TRPBF is a versatile low power, voltage comparator with an integrated reference from Linear Technology. This high-performance device is designed to offer precision and reliability for a wide range of applications where power efficiency and accuracy are crucial.
Key Features:
- Integrated Voltage Reference: The device includes a precise 400mV reference voltage, which is ideal for low-voltage applications.
- Low Power Consumption: With a quiescent current of just 6.5µA, the LT6700MPS6-2#TRPBF is optimized for battery-powered and portable devices.
- Dual Input Voltage Range: The comparator can operate with input voltages from 1.4V to 18V, providing flexibility for various signal levels.
- Internal Hysteresis: Built-in hysteresis improves noise immunity and ensures stable output transitions.
- Fast Response Time: The comparator features a propagation delay of typically 7µs, enabling quick response to input voltage changes.
- Compact Package: Housed in a small 6-lead TSOT-23 package, the LT6700MPS6-2#TRPBF saves valuable board space.
Applications:
- Battery Monitoring
- Threshold Detection and Level Shifting
- Window Comparators
- Portable Medical Devices
- Automotive Electronics
- Industrial Control Systems
The LT6700MPS6-2#TRPBF is not just a comparator; it is a solution that combines Linear Technology's expertise in power management with the need for precision and low power operation. Whether it's for a simple threshold detection or a complex battery monitoring system, this device delivers consistent performance with the quality and reliability that Linear Technology is known for.
With its integrated features and compact footprint, the LT6700MPS6-2#TRPBF is an excellent choice for designers looking to optimize their systems for power and space without compromising on performance.