EN
  • EN
  • DE

LAN9512-JZX-TR

Part No LAN9512-JZX-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 ETHER CTRLR 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name LAN9512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Other Part Number LAN9512-JZX-CT, LAN9512-JZX-DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876702-LAN9512-JZX-TR
Ultra Librarian 3D Model Ultra Librarian LAN9512-JZX-TR CAD Model

Description

Microchip Technology LAN9512-JZX-TR USB 2.0 Hub and Ethernet Controller

The Microchip Technology LAN9512-JZX-TR is a highly integrated and robust USB 2.0 hub and Ethernet controller, designed to provide a compact and efficient solution for connecting multiple USB devices and a high-performance Ethernet interface to a host system. This versatile component is perfect for embedded systems, consumer electronics, and mobile applications where space and power efficiency are critical.

The LAN9512-JZX-TR combines a 2-port USB 2.0 hub with a 10/100 Ethernet controller, which makes it an ideal choice for system designers looking to expand the USB connectivity and network capabilities of their products with minimal design effort. The device supports full-duplex or half-duplex operation at speeds of 10Mbps or 100Mbps, which ensures compatibility with a wide range of network environments and legacy systems.

Featuring an integrated voltage regulator, the LAN9512-JZX-TR requires only a single 3.3V power supply for operation, simplifying the power design and reducing overall system cost. Its high-speed USB interface supports data transfer rates of up to 480Mbps, enabling fast and efficient communication with connected USB devices.

The compact 56-pin QFN package of the LAN9512-JZX-TR makes it a space-saving addition to any design. Additionally, it includes multiple advanced features such as crossover detection and auto-correction, link status change, and USB suspend/resume detection, which contribute to its ease of use and reliability.

With support for a wide range of drivers and operating systems, including Windows, Linux, and Mac OS, the LAN9512-JZX-TR ensures seamless integration into existing software environments. Its built-in PHY (physical layer) for both USB and Ethernet signals offers robust signal quality and network reliability, making this controller an excellent choice for a multitude of applications that require stable and efficient wired connectivity.

Overall, the Microchip Technology LAN9512-JZX-TR is a powerful and convenient solution for system developers who need to enhance the USB and Ethernet capabilities of their products without compromising on space or power consumption.

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Maxim Integrated
Lowest to $10.0855
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5698 $52.9886
17+ $6.2111 $105.5887
25+ $6.0170 $150.4250
35+ $5.8229 $203.8015
45+ $5.6288 $253.2960
60+ $5.0466 $302.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,010 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess