EN
  • EN
  • DE

N64S830HAS22IT

Part No N64S830HAS22IT
Manufacturer ON Semiconductor
Catalog SRAM
Description IC SRAM 64K SPI 20MHZ 8SOIC / 64 kb Low Power Serial SRAMs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 64Kb (8K x 8)
Memory Interface SPI
Clock Frequency 20MHz
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805331-N64S830HAS22IT
Ultra Librarian 3D Model Ultra Librarian N64S830HAS22IT CAD Model

Description

The N64S830HAS22IT from ON Semiconductor is a state-of-the-art integrated circuit designed for high-performance applications across a variety of industries. This advanced product is part of ON Semiconductor's commitment to delivering efficient and reliable solutions to meet the ever-growing demands of the technology sector.

Key Features

  • High Precision: The N64S830HAS22IT is engineered for precise operations, ensuring consistent and accurate performance in critical applications.
  • Robust Temperature Range: With an operational temperature range that supports extreme conditions, this product is versatile for use in a wide array of environments.
  • Energy Efficient: Designed with power conservation in mind, it helps reduce the overall energy consumption of the systems it's integrated into, making it an eco-friendly choice.
  • Durable Design: ON Semiconductor's commitment to durability means that the N64S830HAS22IT is built to withstand the test of time, even in the most demanding applications.

Applications

The N64S830HAS22IT is suitable for a range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Power management systems
  • Communication infrastructure
  • High-speed data processing

Technical Specifications

ON Semiconductor ensures that the N64S830HAS22IT meets rigorous industry standards, with technical specifications that highlight its superior performance:

  • Package: The device comes in a robust package that is designed for optimal thermal performance and space-saving on PCBs.
  • Quality Assurance: Each unit undergoes stringent quality control measures to guarantee reliability and performance under various conditions.
  • Compliance: The N64S830HAS22IT is compliant with international standards, ensuring compatibility and interoperability in global markets.

Conclusion

The ON Semiconductor N64S830HAS22IT represents a fusion of innovation, efficiency, and reliability. For designers and engineers looking for a high-quality component that delivers consistent performance, this product offers an exceptional solution. With ON Semiconductor's reputation for excellence, the N64S830HAS22IT is set to be a go-to choice for those in need of a robust and high-performing integrated circuit.

You May Also Be Interested in

Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Samsung
SRAM 16MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess