EN
  • EN
  • DE

LT6654AHS6-3#TRPBF

Part No LT6654AHS6-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.6ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 3.5 V to 36 V
Operating Supply Current 600μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1060147-LT6654AHS6-3#TRPBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Medical, Power Management
Ultra Librarian 3D Model Ultra Librarian LT6654AHS6-3#TRPBF CAD Model

Description

Linear Technology's LT6654AHS6-3#TRPBF Precision Voltage Reference

The LT6654AHS6-3#TRPBF is a high-precision, low-noise, and low-drift voltage reference from Linear Technology, an Analog Devices brand. This robust component is designed to ensure stability and accuracy in a wide array of applications, including precision data converters, portable instrumentation, and industrial control systems. Its compact form factor and high reliability make it an ideal choice for space-constrained and demanding environments.

Key Features

  • Output Voltage: The device provides a fixed 3.0V output voltage, which is meticulously maintained over temperature and time.
  • Low Temperature Drift: With a typical temperature drift of just 10ppm/°C, the LT6654AHS6-3#TRPBF ensures consistent performance over a wide temperature range.
  • Low Noise: The low output noise of 1.5ppm peak-to-peak (0.1Hz to 10Hz) makes it suitable for sensitive applications where noise can be a critical factor.
  • High Output Drive: Capable of sourcing or sinking up to 5mA, this voltage reference can drive a variety of loads with ease.
  • Long-Term Stability: Demonstrating excellent long-term stability, the device has a typical output voltage change of less than 30ppm over 1,000 hours.
  • Wide Operating Temperature Range: The LT6654AHS6-3#TRPBF operates effectively across a broad temperature range from -40°C to 125°C, suitable for industrial and automotive applications.

Package and Quality

The component is housed in a small SOT-23 package, which occupies minimal board space while providing robust physical protection. The LT6654AHS6-3#TRPBF is also available in a lead-free finish, reflecting Linear Technology's commitment to environmental sustainability. The product is designed and tested to meet stringent quality standards, ensuring reliability and performance in critical systems.

Applications

With its high precision and stability, the LT6654AHS6-3#TRPBF is well-suited for a range of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable test instruments
  • Battery-powered devices
  • Industrial control systems

In conclusion, the LT6654AHS6-3#TRPBF from Linear Technology is a versatile and reliable voltage reference that offers exceptional performance for precision electronics.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8018 $52.8108
14+ $7.2220 $101.1080
22+ $6.9963 $153.9186
30+ $6.7706 $203.1180
39+ $6.5450 $255.2550
52+ $5.8679 $305.1308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess