EN
  • EN
  • DE

2-173983-6

Part No 2-173983-6
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN WIRE IDC 6P 26-28AWG PCB RA / 6 Position Individual Wires Connector Yellow IDC 26-28 AWG Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Board In, Direct Wire to Board
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Connector Type Individual Wires
Number of Positions 6
Cable Pitch 0.079" (2.00mm)
Board-Side Pitch 0.079" (2.00mm)
Number of Rows 1
Mounting Through Hole, Right Angle
Cable Termination IDC
Wire Gauge 26-28 AWG
Contact Finish Tin
Color Yellow
Number of Positions Loaded All
Base Product Number 173983
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A108328,2266-2-173983-6,-2-173983-6-LSI,-2-173983-6-SI
Standard Package 200
Win Source Part Number 1332547-2-173983-6
Ultra Librarian 3D Model Ultra Librarian 2-173983-6 CAD Model

Description

The TE Connectivity AMP Connectors 1332547-2-173983-6 is a board in, direct wire to board rectangular connector suitable for use in electronic devices.

  • Packaging: Tray
  • Positions: 6
  • Color: Yellow
  • Connector Type: Individual Wires
  • Positions Loaded: All
  • Rows: 1
  • Row Spacing: No
  • Cable Termination: IDC
  • Contact Finish: Tin
  • Contact Finish Thickness: No
  • Wire Gauge: 26-28 AWG
  • Standard Package: 200
  • Mounting: Through Hole, Right Angle
  • Cable Pitch: 0.079" (2.00mm)
  • Board-Side Pitch: 0.079" (2.00mm)
  • MSL Level: Unlimited
  • REACH Status: Vendor Undefined
  • HTSUS: 8536.69.4040
  • Base Product Number: 173983
  • Other Part Numbers: A108328, 2266-2-173983-6, -2-173983-6-LSI, -2-173983-6-SI
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3504 $58.7600
60+ $1.9289 $115.7340
93+ $1.8688 $173.7984
128+ $1.8087 $231.5136
166+ $1.7475 $290.0850
222+ $1.5673 $347.9406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess