EN
  • EN
  • DE

MAX6225BCPA+

Part No MAX6225BCPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.12%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 1.5μVp-p
Noise - 10Hz to 10kHz 1.3μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 128055-MAX6225BCPA+
Ultra Librarian 3D Model Ultra Librarian MAX6225BCPA+ CAD Model

Description

Maxim Integrated MAX6225BCPA+ Precision Voltage Reference

The Maxim Integrated MAX6225BCPA+ is a high-precision voltage reference chip designed to ensure stability and accuracy in a wide range of applications. This device is part of Maxim's 6200 series, known for providing reliable and consistent voltage references.

Key Features

  • Output Voltage: The MAX6225BCPA+ offers a fixed output voltage of 2.5V, making it suitable for various analog circuits that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.02% (max), this device provides precise voltage regulation, which is critical for sensitive electronic applications.
  • Low Temperature Coefficient: It has an excellent temperature coefficient of 3ppm/°C (max), ensuring minimal deviation in output voltage across a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to operate efficiently even with minimal difference between the supply voltage and the output voltage.
  • Wide Operating Temperature Range: This component operates over an extended temperature range of -40°C to +85°C, suitable for industrial and automotive environments.
  • Long-Term Stability: The MAX6225BCPA+ exhibits an impressive long-term stability of 20ppm/1000 hours (max) at 25°C, which translates to consistent performance over time.
  • Low Noise: It has a low output noise of 4µVp-p/V, which is critical for maintaining signal integrity in noise-sensitive applications.
  • Package: The device comes in an 8-pin DIP package, making it easy to integrate into a variety of circuit boards.

Applications

The MAX6225BCPA+ is suitable for a broad spectrum of applications, including but not limited to:

  • Precision data converters
  • Portable instrumentation
  • Industrial control systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered devices

With its combination of high accuracy, low temperature dependency, and long-term stability, the Maxim Integrated MAX6225BCPA+ precision voltage reference is an ideal choice for engineers and designers looking for a reliable voltage reference source in their electronic designs.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2945 $52.7120
37+ $2.7032 $100.0184
58+ $2.6188 $151.8904
79+ $2.5343 $200.2097
103+ $2.4498 $252.3294
137+ $2.1964 $300.9068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess