EN
  • EN
  • DE

LT5572EUF#TRPBF

Part No LT5572EUF#TRPBF
Manufacturer Linear Technology
Catalog RF Modulators
Description IC DIRECT QUADRATURE MOD 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 1.5GHz to 2.5GHz
RF Frequency 1.5GHz to 2.5GHz
P1dB 9.3dBm
Noise Floor -158.6dBm/Hz
Output Power 1.4dBm
Operating Supply Current 145mA
Supply Voltage - Operating 4.5 V to 5.25 V
Test Frequency 2GHz
Dimension 16-WQFN Exposed Pad
Win Source Part Number 132028-LT5572EUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5572EUF#TRPBF CAD Model

Description

The LT5572EUF#TRPBF is a high-performance upconverting mixer designed by Linear Technology, now part of Analog Devices, tailored for RF applications such as cellular, wireless local loop, PCS systems, and ISM applications. This mixer is a versatile component that can be used in a wide range of frequency conversion applications due to its broad frequency range and excellent linearity.

Key Features

  • Frequency Range: The LT5572EUF#TRPBF offers a wide RF frequency range from 400MHz to 4GHz, making it suitable for multiple frequency bands and wireless standards.
  • Conversion Gain: This mixer provides a conversion gain of 2dB, which helps in maintaining the signal strength during the frequency conversion process.
  • Linearity: It exhibits excellent linearity with an Input IP3 of 24dBm at 900MHz, ensuring clear signal transmission with minimal distortion.
  • LO Frequency: The local oscillator (LO) frequency range is from 400MHz to 4GHz, which is compatible with the RF frequency range, allowing for flexible mixing options.
  • Low Noise Figure: With a low noise figure of 11.3dB, the mixer maintains signal integrity by minimizing added noise.
  • Single-Ended RF and LO Ports: The design includes single-ended RF and LO ports, which simplifies the interface to external circuitry.
  • Power Supply: The device operates from a single 3.3V supply, making it suitable for use in battery-powered applications.
  • Package: The LT5572EUF#TRPBF is available in a compact 16-lead QFN package, offering a space-saving solution for modern electronic devices.

Applications

  • Cellular Infrastructure
  • Wireless Local Loop
  • Personal Communication Systems (PCS)
  • Industrial, Scientific, and Medical (ISM) Band Applications
  • Wireless Broadband Systems

The LT5572EUF#TRPBF mixer from Linear Technology is a reliable and efficient solution for RF engineers looking for a high-quality upconverting mixer. Its robust performance and versatile application range make it a valuable component in any RF signal chain.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.7320
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $17.7142
Texas Instruments
0.4-GHz TO 4-GHz QUADRATURE MODULATOR
Lowest to $9.2784
Analog Devices Inc.
GaAs HBT VECTOR MODULATOR 700 - 1000 MHz | RF MODULATOR 700MHZ-1GHZ 16VFQFN
Lowest to $26.3025

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess