EN
  • EN
  • DE

LT5534ESC6#TRPBF

Part No LT5534ESC6#TRPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description RF Detector 50MHz to 3000MHz -2dBm Automotive 6-Pin SC-70 T/R / IC DETECTOR RF PWR 3GHZ SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 50MHz to 3GHz
RF Type Broadcast Television
Input Range -63dBm to -3dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5.25 V
Operating Supply Current 9mA
Case / Package SC-70-6
Win Source Part Number 087019-LT5534ESC6#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT5534
Introduction Date May 04, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5534ESC6#TRPBF CAD Model

Description

The LT5534ESC6#TRPBF is a high-performance RF power detector from Linear Technology, designed to offer precise and reliable measurement of signal strength in a wide range of wireless applications. This versatile component is an essential tool for engineers working on RF communication systems, including cellular phones, wireless networking, and broadcast equipment.

Key Features:

  • Frequency Range: The device operates over a broad frequency range from 50MHz to 3GHz, making it suitable for a multitude of RF applications.
  • Dynamic Range: It boasts an impressive dynamic range of 40dB, allowing for accurate detection of both strong and weak signals without the need for manual range switching.
  • Temperature Stability: The LT5534ESC6#TRPBF is designed to maintain consistent performance across a temperature range of -40°C to 85°C, ensuring reliability in varying environmental conditions.
  • Low Supply Voltage: It operates on a single supply voltage from 2.7V to 6V, providing flexibility in design and compatibility with a variety of systems.
  • Small Package: Housed in a compact SC70 package, this RF power detector is an ideal choice for space-constrained applications.
  • Linear Response: The device provides a linear response over a wide range of input power levels, simplifying the design of RF signal strength indication and control systems.

Applications:

The LT5534ESC6#TRPBF is suitable for a wide range of applications, including:

  • Wireless base stations
  • Cellular handsets
  • Wireless LAN and Bluetooth systems
  • CATV signal level detection
  • RF test equipment

Quality and Reliability:

Linear Technology is renowned for its commitment to quality, and the LT5534ESC6#TRPBF is no exception. It is designed to meet the stringent requirements of the RF industry, ensuring high performance and reliability for critical communication systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9967 $55.9769
16+ $6.5614 $104.9824
24+ $6.3564 $152.5536
33+ $6.1513 $202.9929
43+ $5.9463 $255.6909
57+ $5.3312 $303.8784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,290 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess