Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 5.3V
Output Current 20mA
Tolerance ±2%
Temperature Coefficient 30ppm/°C
Noise - 10Hz to 10kHz 50μVrms
Current - Cathode 55μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM385
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1199229-LM385MX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385MX CAD Model

Description

The LM385MX is a precision micropower voltage reference from Texas Instruments, renowned for its stability and reliability. This device is designed to provide a fixed voltage reference of 2.5 volts with an impressive accuracy level. Its low dynamic impedance and excellent temperature stability make it an ideal choice for a wide range of applications, from battery-powered equipment to precision data conversion systems.

Key Features

  • Voltage Accuracy: The LM385MX offers an impressive voltage accuracy, ensuring precise reference voltage for your applications.
  • Low Power Consumption: This component is optimized for low power consumption, making it suitable for battery-operated devices where power efficiency is critical.
  • Temperature Stability: With a design that compensates for temperature variations, the LM385MX maintains a consistent output across a wide temperature range.
  • Low Dynamic Impedance: The low impedance characteristic of this voltage reference ensures stable operation under varying load conditions.

Applications

The LM385MX is versatile and can be used in numerous applications, including:

  • Portable, battery-powered equipment
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Voltage monitoring
  • Instrumentation
  • Electronic scales
  • Medical devices

Product Specifications

Parameter Value Reference Voltage 2.5V Initial Accuracy ±1% Operating Temperature Range -40°C to +85°C Package Type SOIC-8

With its robust design and precise voltage regulation, the LM385MX from Texas Instruments stands out as a reliable component for high-performance electronic systems. Whether you are designing consumer electronics or industrial instrumentation, the LM385MX provides the accuracy and stability required for critical applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ECAD model for SC431CK-1.TR
ON Semiconductor
Precision Analog Voltage References
Lowest to $7.3050
ECAD model for CAT8900B102TBGT3
Semtech Corporation
Adjustable Shunt Regulator
Need more? Email Us
ECAD model for SC431CSK-2.TR
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
ECAD model for REF02CP+
Semtech Corporation
Lowest to $0.6067
ECAD model for SC431CSK-5TR
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1093G-1-E1-A
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.7006
ECAD model for SC431CSK-1TRT
MaxLinear Inc
THE XRP431L IS A THREE-TERMINAL
Need more? Email Us
ECAD model for XRP431LES5TRR3-F
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Need more? Email Us
ECAD model for SC431LISK-.25TR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7175 $57.4000
195+ $0.5888 $114.8160
295+ $0.5703 $168.2385
410+ $0.5519 $226.2790
525+ $0.5336 $280.1400
705+ $0.4784 $337.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,560 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention