EN
  • EN
  • DE

LT5528EUF#PBF

Part No LT5528EUF#PBF
Manufacturer Linear Technology
Catalog RF Modulators
Description IC QUADRATURE MODULATOR 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Modulator
LO Frequency 1.5GHz to 2.4GHz
RF Frequency 1.5GHz to 2.4GHz
P1dB 7.9dBm
Noise Floor -159dBm/Hz
Output Power 4dBm
Operating Supply Current 125mA
Supply Voltage - Operating 4.5 V to 5.25 V
Test Frequency 1.5GHz to 2.4GHz
Dimension 16-WFQFN Exposed Pad
Win Source Part Number 130520-LT5528EUF#PBF
Ultra Librarian 3D Model Ultra Librarian LT5528EUF#PBF CAD Model

Description

The LT5528EUF#PBF is a high-performance, low power mixer with integrated local oscillator (LO) buffer amplifier, designed by Linear Technology for RF applications. This advanced product is engineered to provide exceptional signal conversion accuracy and linearity, making it an ideal choice for a wide range of wireless communications systems.

Key Features

  • Frequency Range: The mixer operates over a broad frequency range, making it highly versatile for different RF applications.
  • Integrated LO Buffer: The integrated LO buffer simplifies the design and reduces the number of external components required.
  • High Linearity: The LT5528EUF#PBF offers excellent linearity, which is crucial for maintaining signal integrity in complex RF systems.
  • Low Power Consumption: It is optimized for low power operation, helping to conserve energy in battery-powered devices.
  • Lead-Free and RoHS Compliant: The product meets environmental standards, being both lead-free and RoHS compliant.

Applications

The LT5528EUF#PBF is suitable for a variety of applications, including:

  • Wireless Infrastructure
  • Broadband Wireless Services
  • Cellular and PCS Systems
  • Portable Radio Equipment
  • RFID Readers

Quality and Performance

Linear Technology's commitment to quality ensures that the LT5528EUF#PBF mixer delivers reliable and consistent performance in demanding environments. With its robust design and advanced manufacturing techniques, this product is designed to meet the needs of the most sophisticated RF systems.

Ordering Information

The LT5528EUF#PBF is available in a compact, surface-mount package, making it easy to integrate into a variety of circuit designs. For detailed specifications and ordering information, please refer to the official Linear Technology datasheets or contact their sales department.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
CML Microcircuits
I/Q MODULATOR 20MHZ-1GHZ 16VQFN
Need more? Email Us
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $879.6993
Analog Devices Inc.
SiGe WIDEBAND DIRECT MODULATOR RFIC, 100 - 4000 MHz | RF MODULATOR 100MHZ-4GHZ 24VFQFN
Lowest to $3.6786
Texas Instruments
RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
Lowest to $24.6681
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2980 $61.7880
14+ $8.4500 $118.3000
22+ $8.1855 $180.0810
30+ $7.9221 $237.6630
38+ $7.6577 $290.9926
51+ $6.8653 $350.1303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess