Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170682-ECJ2FB2D103K
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ECJ2FB2D103K CAD Model

Description

The ECJ2FB2D103K is a multilayer ceramic capacitor manufactured by Panasonic. These capacitors are known for their compact size, high reliability, and excellent electrical characteristics. They are widely used in various electronic circuits for applications such as decoupling, filtering, and energy storage.

Applications:

  • Decoupling capacitors in digital circuits
  • Filtering in power supplies
  • Bypass capacitors in amplifier circuits
  • Energy storage in low-power applications
  • Signal filtering in communication systems

Features:

  • Multilayer ceramic construction
  • Compact size
  • High capacitance value of 10nF (103)
  • Voltage rating of 50V
  • X5R temperature characteristic
  • Surface mount technology (SMT)
  • Excellent temperature stability
  • Low equivalent series resistance (ESR)

Benefits:

  • Improved circuit stability due to effective decoupling
  • Reduced noise and ripple in power supplies
  • Enhanced signal integrity in high-speed circuits
  • Space saving design due to compact size
  • Easy assembly with SMT technology
  • Reliable performance across a wide temperature range
  • Cost-effective solution for various applications

Additional Details:

The ECJ2FB2D103K capacitor has an X5R temperature characteristic, meaning its capacitance changes within ±15% over the temperature range of -55°C to +85°C. It is available in a standard EIA size code, which helps for automated pick and place during the manufacturing process. The termination finish is typically nickel barrier with solder plating, ensuring good solderability. These capacitors are designed to meet RoHS compliance, making them environmentally friendly.

Panasonic's ECJ series are known for their robust design and are a popular choice in many applications where reliability and stability are critical. They are suitable for both consumer electronics and industrial equipment.

You May Also Be Interested in

Kemet
CAP CER 68PF 200V C0G/NP0 RADIAL
Need more? Email Us
ECAD model for C315C680G2G5TA
Kemet
COMSMDHIVOLTAGE.022UF 500V
Need more? Email Us
ECAD model for C1825C223MCGACAUTO
AVX Corp/Kyocera Corp
CAP CER 0.022UF 50V X7R 2-DIP
Need more? Email Us
ECAD model for MD015C223KAB
Kemet
CAP CER 100UF 10V X5R 1210
Lowest to $1.2410
ECAD model for C1210C107M8PACTU
Kemet
CAP CER 2200PF 50V C0G/NP0 RAD
Need more? Email Us
ECAD model for C320C222J5G5TA
Kemet
CAP CER 2.2UF 100V 1210
Need more? Email Us
ECAD model for C1210C225K1RAC3123
Walsin Technology Corporation
CAP CER 47PF 100V C0G/NP0 0603
Lowest to $0.0070
ECAD model for 0603N470J101CT
Murata Electronics North America
CAP CER 2.2UF 100V X7S RADIAL
Need more? Email Us
ECAD model for RCEC72A225K3K1H03B
Kemet
CAP CER 330PF 200V X7R RADIAL
Need more? Email Us
ECAD model for C315C331K2R5TA

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention