EN
  • EN
  • DE

LT4430MPS6#TRMPBF

Part No LT4430MPS6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC OPTOCOUPLER GATE DRVR SOT23-6 / Secondary Side Optocoupler Driver Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Optocoupler Driver
Operating Supply Current 1.9mA
Operating Supply Voltage 3 V ~ 20 V
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781454-LT4430MPS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4430
Introduction Date September 03, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4430MPS6#TRMPBF CAD Model

Description

The LT4430MPS6#TRMPBF is a precision voltage reference component manufactured by Linear Technology, designed to offer a stable and accurate reference voltage for high-performance analog circuits. This component is ideal for applications that require precise voltage regulation, such as data converters, portable instruments, and industrial control systems.

Key Features

  • Stable Reference Voltage: The LT4430MPS6#TRMPBF provides a highly stable and precise reference voltage, ensuring consistent performance across a wide range of operating conditions.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a broad temperature range, making it suitable for applications that are exposed to varying environmental conditions.
  • Low Dropout Voltage: The device features a low dropout voltage, allowing it to operate effectively even with a minimal difference between the supply voltage and the reference voltage.
  • Wide Supply Range: It supports a wide supply voltage range, offering flexibility in various system designs and ensuring compatibility with a variety of power sources.
  • High Output Current: The LT4430MPS6#TRMPBF is capable of providing high output current, making it suitable for driving heavy loads or for applications requiring a robust reference signal.

Applications

  • Data Conversion Systems
  • Portable Instrumentation
  • Industrial Control Systems
  • Precision Power Supplies
  • Automotive Electronics

Package and Quality

The LT4430MPS6#TRMPBF comes in a compact, surface-mountable package that is suitable for space-constrained applications. Additionally, it is designed to meet the stringent quality standards of Linear Technology, ensuring reliability and performance in critical applications.

Conclusion

In conclusion, the LT4430MPS6#TRMPBF voltage reference IC from Linear Technology stands out as a high-quality component that offers precision, stability, and versatility for a wide range of electronic applications. Its robust design and comprehensive features make it a valuable addition to any circuit requiring a stable reference voltage.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0952 $50.9520
24+ $4.1807 $100.3368
38+ $4.0501 $153.9038
52+ $3.9194 $203.8088
66+ $3.7888 $250.0608
89+ $3.3968 $302.3152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess