EN
  • EN
  • DE

FAN4822IN

Part No FAN4822IN
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PFC IC Average Current - 14-MDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-MDIP
Family Name FAN4822
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN4822IN-NDR, FAN4822IN_NL, FAN4822IN_NL-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918894-FAN4822IN
Ultra Librarian 3D Model Ultra Librarian FAN4822IN CAD Model

Description

The FAN4822IN is a highly integrated solution from ON Semiconductor, designed to meet the rigorous demands of power management in modern electronic devices. This innovative product is part of ON Semiconductor's extensive portfolio, which is known for combining energy efficiency with cutting-edge technology.

Key Features

  • High Efficiency: The FAN4822IN is engineered to provide high efficiency, which is crucial for reducing heat generation and improving the overall performance of the device it powers.
  • Compact Design: With its small footprint, the FAN4822IN is ideal for space-constrained applications, allowing designers to minimize the size of their power management solutions.
  • Integrated Functions: This device integrates multiple functions that simplify design, such as over-temperature protection, under-voltage lockout, and over-current protection, ensuring safe and reliable operation.
  • Wide Operating Range: It is designed to operate over a broad voltage range, accommodating various power requirements and making it versatile for different applications.

Applications

The FAN4822IN is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Computing systems
  • Consumer electronics
  • Industrial control systems

Product Specifications

ON Semiconductor's FAN4822IN is built to deliver robust performance with the following specifications:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Switching Frequency: (specify frequency)
  • Maximum Output Current: (specify current)
  • Operating Temperature Range: (specify temperature range)

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The FAN4822IN is subjected to rigorous testing and quality control procedures, ensuring that it meets the high standards expected by consumers and industry professionals alike.

Whether you're designing power supplies for portable devices or industrial systems, the FAN4822IN from ON Semiconductor offers a reliable and efficient solution that can help streamline your design process and enhance the performance of your end product.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.5617 $115.1234
3+ $47.2303 $141.6909
4+ $45.7542 $183.0168
6+ $44.2781 $265.6686
7+ $42.8020 $299.6140
10+ $38.3749 $383.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess