Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PD)
Number of Channels 1
Power - Max 13W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3af (PoE)
Operating Supply Voltage 23 V ~ 60 V
Operating Supply Current 2mA (Maximum)
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 781414-LT4275CHMS#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT4275
Introduction Date July 30, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4275CHMS#PBF CAD Model

Description

The LT4275CHMS#PBF is a cutting-edge Power over Ethernet (PoE) interface controller produced by Linear Technology, which is now part of Analog Devices. This sophisticated component is designed to simplify the implementation of PoE-powered devices by providing a comprehensive solution for PD (Powered Device) interface and detection. It is suitable for a wide range of applications, including VoIP phones, wireless access points, and security cameras.

Key Features

  • IEEE 802.3 Compatibility: The LT4275CHMS#PBF is fully compliant with the IEEE 802.3 PoE standard, ensuring interoperability with other compliant devices and systems.
  • Advanced Power Management: It features an integrated switching regulator controller, which allows for efficient power conversion and management, reducing heat dissipation and increasing reliability.
  • Hot Swap Capability: This product is designed to handle hot insertion by limiting inrush current, thereby protecting both the device and the power sourcing equipment.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, making it suitable for harsh environments.
  • Robust Surge Protection: It includes built-in surge protection, safeguarding the powered device against voltage spikes.

Applications

  • VoIP Phones
  • Wireless Access Points
  • Network Cameras
  • Industrial Controls

Product Specifications

The LT4275CHMS#PBF is presented in a compact 16-lead MSOP package, offering a space-saving footprint for densely packed circuit boards. It operates over a nominal input voltage range and is capable of supporting multiple power levels as dictated by the PoE standard. The device's thermal performance is optimized for high efficiency and reliability.

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT4275CHMS#PBF is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in the field. The product is RoHS compliant, adhering to environmental regulations and promoting sustainability.

You May Also Be Interested in

Silicon Labs
IC POE PD LOW EMI SW REG 20VQFN
Lowest to $12.5318
ECAD model for SI3402-A-GMR
Analog Devices Inc.
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-SSOP
Lowest to $16.2986
ECAD model for LTC4267IGN-3#TRPBF
Microchip Technology
PD81101 PSE 1-PORT MANAGER
Lowest to $4.9846
ECAD model for PD81101ILQ-TR-LE
Microsemi Corporation
IC POE CNTRL 48QFP / Power Over Ethernet Controller Channel
Lowest to $15.7664
ECAD model for PD69104B2ILQ-TR
Monolithic Power Systems Inc.
Power Over Ethernet Controller Channel 802.3af (PoE) 28-QFN (4x5)
Need more? Email Us
ECAD model for MP8007GV-P
Maxim Integrated
Lowest to $1.9152
ECAD model for MAX5969BETB
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN
Need more? Email Us
ECAD model for SI3452A-B01-IM
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $1.2472
ECAD model for TPS23784PWPR
Microchip Technology
Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 56-QFN (8x8)
Need more? Email Us
ECAD model for PD69210C-021819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention