EN
  • EN
  • DE

UCC5614DPTR

Part No UCC5614DPTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 117406-UCC5614DPTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5614DPTR CAD Model

Description

Product Overview: Texas Instruments UCC5614DPTR

The UCC5614DPTR from Texas Instruments is a high-performance SCSI (Small Computer System Interface) terminator designed to ensure signal integrity in SCSI bus lines. This integrated circuit is part of the Ultra2 LVD/SE (Low Voltage Differential/Single-Ended) family, which is specifically engineered to meet the stringent requirements of fast and reliable data transmission in SCSI-based systems.

Key Features

  • Compatibility: The UCC5614DPTR supports both LVD and SE signaling environments, making it versatile for various SCSI applications. This dual-mode functionality allows for seamless operation in systems transitioning from SE to LVD without the need for hardware changes.
  • Performance: With its capability to support data rates up to 160 MB/s, this terminator is well-suited for high-speed SCSI buses such as Ultra160/m and Ultra320/m, providing robust data integrity and minimizing signal reflections that can lead to data errors.
  • Power Dissipation: The device features low power consumption, which is crucial for maintaining the overall thermal efficiency of the system it is used in.
  • Integration: The UCC5614DPTR integrates nine termination resistors per signal line, which are precision matched to 110 ohms to meet the SCSI specifications. This level of integration simplifies PCB design and reduces external component count.
  • Package: It comes in the 48-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications and ensures a compact footprint on the printed circuit board.
  • Protection: The device includes built-in thermal protection that disables the terminator in the event of overheating, thereby safeguarding the SCSI bus and connected devices.

Applications

The UCC5614DPTR is ideal for a variety of SCSI-based applications, including servers, workstations, RAID systems, storage arrays, and other data-intensive devices that require reliable and fast data transfer. Its robust design ensures that it can be used in demanding environments where data integrity and system uptime are critical.

Conclusion

Overall, the Texas Instruments UCC5614DPTR is a state-of-the-art SCSI terminator that offers a blend of performance, integration, and protection. Its ability to operate in both LVD and SE modes, along with its high data rate support, makes it an excellent choice for designers looking to enhance their SCSI bus systems with a reliable and efficient termination solution.

You May Also Be Interested in

Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $3.2417
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $95.1655
Fairchild/ON Semiconductor
SCSI TERMINATOR, 18-LINE, PQFP32
Lowest to $2.5758
Freescale Semiconductor - NXP
SCSI TERMINATOR, 18-LINE, 110OHM / SCSI Terminator 18 Terminations 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0197 $52.2561
31+ $3.2983 $102.2473
47+ $3.1952 $150.1744
65+ $3.0921 $200.9865
84+ $2.9891 $251.0844
112+ $2.6798 $300.1376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess