EN
  • EN
  • DE

MAX5969BETB

Part No MAX5969BETB
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704851-MAX5969BETB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5969BETB CAD Model

Description

Maxim Integrated's MAX5969BETB: A Robust Power-over-Ethernet Interface Controller

The MAX5969BETB from Maxim Integrated is a cutting-edge Power-over-Ethernet (PoE) controller that is designed to simplify the implementation of IEEE 802.3af/at-compliant Power Sourcing Equipment (PSE). This highly integrated device is an essential component for network switches, injectors, and midspans that provide power to PoE-enabled devices such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE 802.3af/at Compliance: The MAX5969BETB is fully compliant with the IEEE 802.3af and IEEE 802.3at standards, ensuring interoperability with a wide range of PoE-capable devices.
  • Advanced Power Management: It supports both automatic and manual power management modes, allowing for optimized power allocation and efficiency.
  • High Integration: The controller integrates a MOSFET, sense resistor, and inrush current control, which minimizes the need for external components and simplifies design.
  • Flexible Power Classification: With programmable power classification signatures, the MAX5969BETB can accurately control the amount of power delivered to connected devices.
  • Detection and Disconnect Features: It includes robust detection mechanisms to ensure that only compliant devices receive power, and disconnect features for safety and power savings.
  • Thermal Management: Built-in thermal protection prevents the device from overheating, enhancing system reliability.
  • Compact Package: The MAX5969BETB comes in a space-saving 10-pin TDFN package, ideal for high-density applications where PCB real estate is at a premium.

Applications

The versatility of the MAX5969BETB makes it suitable for a variety of applications, including:

  • Enterprise networking switches and routers
  • PoE power injectors and midspans
  • Industrial automation systems
  • IP security cameras and surveillance systems
  • Wireless access points and network bridges
  • VoIP telephony systems

In summary, the MAX5969BETB from Maxim Integrated represents a powerful solution for network equipment manufacturers seeking to integrate PoE capabilities into their products. With its compliance to industry standards, ease of integration, and robust feature set, the MAX5969BETB is an ideal choice for powering the next generation of networked devices.

You May Also Be Interested in

Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8865 $50.9355
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,980 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess