EN
  • EN
  • DE

SI3452A-B01-IM

Part No SI3452A-B01-IM
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 4 CHANNEL 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Skyworks Solutions Inc.
Package Tube
Product Status Obsolete
Type Controller (PSE)
Number of Channels 4
Power - Max 40 W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Voltage - Supply 45V ~ 57V
Current - Supply 3.7mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number SI3452
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 666256-SI3452A-B01-IM
Ultra Librarian 3D Model Ultra Librarian SI3452A-B01-IM CAD Model

Description

The SI3452A-B01-IM is a power over Ethernet (PoE) controller designed for power management applications. SI3452A-B01-IM is part of the SI3452 series from Skyworks Solutions Inc.

  • Maximum Power: 40W
  • Supply Voltage: 45V to 57V
  • Channels: Four
  • Switch: Internal
  • Packaging: Tube
  • Standard Package: 50 pieces
  • Standards: 802.3at (PoE+) and 802.3af (PoE)
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • MSL Level: 1
  • Application: Power management applications for PoE systems

You May Also Be Interested in

Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess