EN
  • EN
  • DE

LT4250HCN8#PBF

Part No LT4250HCN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTRLR HOT SWAP NEG 48V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Fault Timeout
Programmable Features Current Limit, Latched Fault, OVP, UVLO
Supply Voltage - Operating -80 V to 18 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.6mA
Mounting Through Hole
Case / Package 8-PDIP
Feature Pins DRAIN, PWRGD, OV, UV
Win Source Part Number 139583-LT4250HCN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT4250HCN8#PBF CAD Model

Description

Product Overview: LT4250HCN8#PBF

The LT4250HCN8#PBF is a robust, high-performance Hot Swap Controller from Linear Technology, designed to manage the insertion and removal of circuit boards into live backplanes or other powered systems. This controller allows electronic circuit boards to be hot-swapped – that is, to be inserted or removed without the need to power down the entire system. The LT4250HCN8#PBF is packed with features that ensure safe and reliable operation in demanding environments.

Key Features

  • Integrated Fault Protection: The product includes overcurrent, overvoltage, undervoltage, and overtemperature protection, safeguarding both the device and the system it is part of.
  • Adjustable Current Limit: Users can set the current limit threshold to match the requirements of their specific application, thus providing flexibility and enhanced protection.
  • High Voltage Operation: The device is capable of operating with supply voltages up to 80V, making it suitable for high voltage applications.
  • Fast Response Time: The LT4250HCN8#PBF features fast response circuitry that quickly responds to fault conditions, minimizing potential damage.
  • Gate Drive for External N-Channel MOSFET: The controller can drive an external N-Channel MOSFET, which allows for efficient power handling and distribution.
  • Compact Packaging: The device comes in a narrow 8-pin N package, making it ideal for space-constrained applications.

Applications

The LT4250HCN8#PBF is versatile and can be used in a variety of applications including:

  • Server and Telecom Hot Swap applications
  • Industrial systems
  • Network switches and routers
  • Redundant power supplies

Quality and Reliability

Linear Technology ensures that the LT4250HCN8#PBF meets the highest standards of quality and reliability. It is designed for commercial and industrial temperature ranges, making it suitable for a wide range of operating conditions. The product's robust design ensures long-term reliability, an essential factor for mission-critical systems.

With its comprehensive feature set and Linear Technology's reputation for high-quality products, the LT4250HCN8#PBF is an excellent choice for any application requiring safe and reliable hot swapping capabilities.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5692 $59.3996
31+ $3.7491 $116.2221
48+ $3.6313 $174.3024
66+ $3.5147 $231.9702
85+ $3.3980 $288.8300
114+ $3.0457 $347.2098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess