EN
  • EN
  • DE

LT3763IFE#PBF

Part No LT3763IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 60V
Voltage - Output 55V
Frequency 200kHz ~ 1MHz
Dimming PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Manufacturer Homepage www.linear.com
Win Source Part Number 710904-LT3763IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3763
Introduction Date October 09, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT3763IFE#PBF CAD Model

Description

The LT3763IFE#PBF is a high-performance DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This advanced power management integrated circuit (IC) is engineered to provide efficient, reliable, and precise control for a wide array of applications including LED drivers, battery chargers, and general-purpose power supply systems.

Key Features:

  • Wide Input Voltage Range: The device can operate with an input voltage range of 4.5V to 60V, making it versatile for various power sources and suitable for automotive and industrial applications.
  • High Output Voltage Capability: It can deliver an output voltage up to 60V, which is ideal for driving high-power LEDs and charging high voltage batteries.
  • Constant-Current and Constant-Voltage Regulation: The LT3763IFE#PBF can be configured to deliver a constant current with ±3% accuracy, which is crucial for LED applications, and constant voltage with ±1% accuracy for battery charging and voltage supply applications.
  • Programmable Frequency: Users can set the operating frequency anywhere from 100kHz to 1MHz, allowing flexibility in design and optimization of efficiency and component size.
  • Thermal Protection: The IC includes thermal shutdown to protect the device under over-temperature conditions, ensuring long-term reliability.

Applications:

  • High Power LED Driver
  • Battery Chargers
  • Constant Current Source
  • General Purpose Step-Down Converters

The LT3763IFE#PBF is packaged in a thermally enhanced TSSOP-28 package, which provides improved heat dissipation for high-power applications. The device also features a range of integrated fault protection mechanisms including overvoltage, overcurrent, and short-circuit protection, contributing to its robustness and durability in challenging environments.

With its precision control, programmability, and comprehensive protection features, the LT3763IFE#PBF from Linear Technology is an excellent choice for designers looking for a high-quality, high-performance power management solution.

You May Also Be Interested in

Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7732 $54.4124
16+ $6.3780 $102.0480
25+ $6.1787 $154.4675
34+ $5.9794 $203.2996
44+ $5.7801 $254.3244
58+ $5.1821 $300.5618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,921 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess