EN
  • EN
  • DE

PCA9632DP1

Part No PCA9632DP1
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description 4-bit Fm+ I2C-bus low power LED driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833473-PCA9632DP1
Ultra Librarian 3D Model Ultra Librarian PCA9632DP1 CAD Model

Description

NXP PCA9632DP1 LED Driver IC

The PCA9632DP1 is a sophisticated LED driver integrated circuit (IC) from NXP Semiconductors, designed to control multi-channel LED applications with ease. This compact and efficient device is part of NXP's PCA9632 series, which are known for their low power consumption and I²C-bus interface.

This particular model is capable of driving up to four LED channels, making it an ideal choice for LED status indication, backlighting LCD displays, and various types of lighting applications. With an operating voltage range of 2.3V to 5.5V, it can be powered by a wide range of sources, from battery-operated devices to fixed power supplies, offering great flexibility in system design.

The PCA9632DP1 features programmable blink rates and duty cycles, allowing for customized light patterns and intensity control, which can be particularly useful for creating eye-catching visual effects or conveying different statuses through light signals. Additionally, each of the four output channels can be independently programmed, giving designers the freedom to create complex lighting sequences without the need for additional components.

One of the key advantages of this LED driver is its built-in 256-step brightness control. This granularity enables precise control over the brightness levels of the LEDs, from very dim to fully lit, which can be critical in applications where nuanced lighting adjustments are necessary.

The PCA9632DP1 also includes features such as an active LOW reset input, an active LOW output enable input, and thermal shutdown protection, ensuring that the device operates reliably under various conditions. The thermal shutdown feature, in particular, provides an extra layer of safety by preventing the IC from overheating.

For ease of integration, the PCA9632DP1 comes in a TSSOP16 package, which is known for its small footprint and suitability for space-constrained applications. With its robust feature set and compact design, the PCA9632DP1 from NXP is a versatile solution for a wide array of LED driving needs.

You May Also Be Interested in

Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7715 $53.1450
70+ $1.4536 $101.7520
110+ $1.4082 $154.9020
150+ $1.3627 $204.4050
190+ $1.3173 $250.2870
255+ $1.1810 $301.1550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess