EN
  • EN
  • DE

ST72F324BJ2TA

Part No ST72F324BJ2TA
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194064-ST72F324BJ2TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F324BJ2TA CAD Model

Description

ST72F324BJ2TA Microcontroller by STMicroelectronics

The ST72F324BJ2TA is a versatile microcontroller unit (MCU) produced by STMicroelectronics, renowned for its high performance and reliability in a wide array of embedded systems. This MCU is a member of the ST7 family, which is designed to offer an optimal balance between cost and features for various applications.

At the heart of the ST72F324BJ2TA is an advanced 8-bit core processor capable of executing instructions efficiently, making it suitable for applications that require a combination of low power consumption and high processing speed. The MCU operates at a frequency of up to 8 MHz, providing the computational power necessary for tasks ranging from simple control operations to more complex algorithms.

The device comes equipped with 16KB of on-chip Flash program memory, ensuring ample space for application code and data storage. The Flash memory technology allows for in-circuit programming and reprogramming, which is highly beneficial for rapid development and prototyping. The MCU also features 1KB of RAM, allowing for smooth operation and data manipulation.

With 10-bit analog-to-digital converters (ADCs), the ST72F324BJ2TA is capable of precise analog signal measurement, which is crucial for sensor interfacing and data acquisition tasks. The MCU also boasts a range of peripherals including multiple 16-bit timers, a synchronous serial communication (SPI) interface, and an I2C bus interface, providing versatile options for connectivity and time-sensitive control tasks.

The ST72F324BJ2TA operates within a supply voltage range of 3.0V to 5.5V, which makes it adaptable to both 3.3V and 5V systems. The low-power design of the MCU ensures that it is suitable for battery-powered and power-sensitive applications. Additionally, the MCU is available in a 44-pin TQFP package, which is ideal for space-constrained applications while still offering sufficient I/O pins for interfacing with external components.

In summary, the ST72F324BJ2TA from STMicroelectronics is a powerful and flexible MCU solution that is well-suited for a variety of embedded applications. Its robust set of features and peripherals, combined with its efficient core and memory capabilities, make it a smart choice for designers looking to optimize their system's performance and cost.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7778 $52.0002
22+ $4.7408 $104.2976
33+ $4.5926 $151.5558
45+ $4.4445 $200.0025
59+ $4.2963 $253.4817
78+ $3.8519 $300.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess