EN
  • EN
  • DE

10H102

Part No 10H102
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer ON Semiconductor
Win Source Part Number 148225-10H102
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 10H102 CAD Model

Description

ON Semiconductor 10H102 - Product Overview

The ON Semiconductor 10H102 is a highly versatile and robust integrated circuit designed for a wide array of applications. This device is part of ON Semiconductor's extensive portfolio, which is known for its reliability and performance in the electronics industry. The 10H102 model is engineered to cater to the demanding needs of modern electronic systems, providing a solution that is both efficient and cost-effective.

Key Features

  • High Integration: The 10H102 incorporates multiple functions within a single chip, reducing the need for additional components and simplifying circuit design.
  • Low Power Consumption: Designed for energy-sensitive applications, this IC ensures minimal power wastage, making it suitable for battery-powered devices.
  • Durability: ON Semiconductor's commitment to quality means this product offers exceptional longevity and resistance to wear and tear under standard operating conditions.
  • Wide Operating Temperature Range: The 10H102 can operate effectively across a broad range of temperatures, making it ideal for industrial and automotive applications.
  • Compatibility: With its standard pin configuration, the 10H102 is easily integrated into existing designs, ensuring compatibility with a wide variety of components.

Applications

The 10H102 is suited for implementation in a diverse set of applications, including but not limited to:

  • Automotive systems
  • Power management circuits
  • Signal processing
  • Control systems
  • Consumer electronics

Technical Specifications

ON Semiconductor's 10H102 is built to meet rigorous industry standards and is characterized by the following specifications:

  • Voltage range: Specified by the manufacturer
  • Current consumption: Specified by the manufacturer
  • Operating temperature: Specified by the manufacturer
  • Package type: Specified by the manufacturer

For detailed technical information, designers and engineers should consult the official datasheet provided by ON Semiconductor. This document will offer in-depth insight into the 10H102's electrical characteristics, pin configurations, timing diagrams, and application notes.

In conclusion, the ON Semiconductor 10H102 is a testament to the company's dedication to providing high-quality, reliable components for the electronics market. Its combination of integration, efficiency, and versatility makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess