EN
  • EN
  • DE

LT3750EMS#PBF

Part No LT3750EMS#PBF
Manufacturer Linear Technology
Catalog Specialized ICs
Description IC CONVERTER 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Flyback, Forward Converter
Applications Power Supply Controller
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 724723-LT3750EMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3750
Introduction Date October 10, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT3750EMS#PBF CAD Model

Description

The LT3750EMS#PBF is a sophisticated capacitor charger controller from Linear Technology, designed to efficiently manage the charging process for capacitors in a wide range of applications. This component is particularly well-suited for applications requiring a compact, high-voltage, non-isolated charge pump topology.

Key Features

  • Versatile Charging Voltages: The LT3750 can charge capacitors up to a voltage of 500V, making it highly versatile for various high-voltage applications.
  • Adjustable Charging Current: Users can set the charging current according to their specific needs, ensuring optimal performance and preventing overcharging.
  • Resonant Switching Topology: This device employs a resonant switching topology that minimizes EMI and optimizes efficiency, which is crucial for noise-sensitive applications.
  • Integrated Fault Protection: The LT3750 comes with built-in fault protection features, including programmable input current limit, overvoltage protection, and over-temperature protection, offering a high level of safety during operation.

Applications

The LT3750EMS#PBF is designed for a variety of applications, including but not limited to:

  • Professional photography flash systems
  • Medical defibrillators
  • Backup power systems
  • Automatic test equipment

Product Specifications

Parameter Value Part Number LT3750EMS#PBF Manufacturer Linear Technology Charge Voltage (max) 500V Package/Case MSOP-10 Operating Temperature -40°C to +125°C

The LT3750EMS#PBF is a reliable and efficient solution for managing high-voltage capacitor charging with precision and safety. Its robust features and flexible application range make it an excellent choice for designers looking to integrate a high-performance capacitor charging controller into their systems.

You May Also Be Interested in

Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess