EN
  • EN
  • DE

DF06S1

Part No DF06S1
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 600V 1A 4SDIP / Bridge Rectifier Single Phase Standard 600 V Surface Mount 4-SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Manufacturer onsemi
Packaging Reel - TR
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 1 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Current - Reverse Leakage @ Vr 5 µA @ 600 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 4-SMD, Gull Wing
Supplier Device Package 4-SDIP
Base Product Number DF06
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number DF06S1TR,DF06S1CT,DF06S1DKR
Standard Package 1,500
Win Source Part Number 1325746-DF06S1
Ultra Librarian 3D Model Ultra Librarian DF06S1 CAD Model

Description

ON Semiconductor DF06S1 Bridge Rectifier

The DF06S1 is a highly efficient, compact, and robust bridge rectifier designed by ON Semiconductor, a renowned leader in power and signal management solutions. This electronic component is specifically engineered to convert alternating current (AC) into direct current (DC), which is essential for a vast array of electronic applications. The DF06S1 stands out due to its low power loss, high efficiency, and superior thermal performance, making it an ideal choice for power supply designs where space and reliability are critical.

Key Features

  • High Current Capability: The DF06S1 is capable of handling up to 1.5A of average rectified output current, which is suitable for a wide range of applications.
  • High Surge Current Capability: With its ability to manage high surge currents, this bridge rectifier ensures reliability and longevity even under stressful conditions.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances its efficiency by minimizing power loss during the rectification process.
  • Reverse Voltage: It features a peak reverse voltage of up to 600V, providing ample protection against voltage spikes and surges.
  • Compact Package: Encased in a 4-pin DIP package, the DF06S1 is designed for through-hole mounting, which simplifies the assembly process and is suitable for high-density PCB designs.
  • Operating Temperature: The device operates effectively over a wide temperature range from -55°C to +150°C, ensuring stable performance in diverse environmental conditions.

Applications

The DF06S1 bridge rectifier is versatile and can be used in a variety of electronic circuits, including:

  • Power Supplies
  • Adapters
  • Consumer Electronics
  • Home Appliances
  • Telecommunication Devices

ON Semiconductor's commitment to quality and performance is evident in the DF06S1 bridge rectifier. Its combination of high efficiency, reliability, and compact form factor makes it an excellent choice for designers and engineers looking to optimize their power conversion systems. Whether for commercial or industrial applications, the DF06S1 delivers the performance required for smooth and stable DC power supply.

You May Also Be Interested in

Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
IXYS
BRIDGE RECT 3PHASE 2KV 54A V1-A
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 600V 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 248A PWS-E
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1913 $58.3465
740+ $0.1570 $116.1800
1,140+ $0.1522 $173.5080
1,570+ $0.1471 $230.9470
2,030+ $0.1423 $288.8690
2,720+ $0.1275 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess