EN
  • EN
  • DE

LT1204CN#PBF

Part No LT1204CN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO MUX CFA 75MHZ 4IN 16DIP / Analog Multiplexer/Amp Single 4:1 16-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Number of Circuits 1
-3db Bandwidth 75MHz
SR - Slew Rate 1000 V/μs
Operating Supply Current 19mA
Output Current per Channel 125mA
Dual Supply Voltage (±) 10 V ~ 30 V, ±5 V ~ 15 V
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 780306-LT1204CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1204
Introduction Date December 13, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1204CN#PBF CAD Model

Description

The LT1204CN#PBF is a high-performance, low-noise, dual and quad precision operational amplifier from Linear Technology, a brand of Analog Devices. This op-amp is designed to offer a perfect balance between speed and power efficiency, making it an ideal choice for a wide range of applications that require precision signal conditioning.

Key Features

  • Low Noise Performance: The LT1204CN#PBF boasts a low noise level, which ensures a clean and precise amplification of signals, making it suitable for sensitive audio, instrumentation, and measurement applications.
  • High Speed: With a fast settling time, this op-amp is capable of handling rapid signal changes, which is essential for high-speed data acquisition systems and fast control loops.
  • Low Distortion: The device provides low total harmonic distortion (THD), which is critical for high-fidelity audio systems and other applications where maintaining signal integrity is paramount.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supply configurations and ensuring flexibility in system design.
  • Dual and Quad Versions: The LT1204CN#PBF is available in both dual and quad versions, providing options for different channel requirements and simplifying design integration.

Applications

The versatility of the LT1204CN#PBF makes it suitable for a multitude of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Active Filters
  • Fast Amplifiers for Data Acquisition
  • Analog-to-Digital Converter Drivers

Product Specifications

The LT1204CN#PBF is provided in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) form factor, depending on the specific needs of the application. It is designed for high reliability and performance, with a lead-free finish, adhering to RoHS standards. The part number suffix 'PBF' indicates lead-free, RoHS-compliant packaging.

For detailed specifications, application circuits, and additional information, designers and engineers should refer to the official datasheet and product guides provided by Linear Technology.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess