EN
  • EN
  • DE

LT6557CGN#PBF

Part No LT6557CGN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP HS TRPL VIDEO 16-SSOP / Video Amp Triple ±3.3V 7.5V Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications General
Number of Circuits 3
-3db Bandwidth 500MHz
SR - Slew Rate 2200 V/μs
Operating Supply Current 22.5mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 3 V ~ 7.5 V, ±2.5 V ~ 3.3 V
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 781605-LT6557CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6557
Introduction Date June 28, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6557CGN#PBF CAD Model

Description

Product Overview: LT6557CGN#PBF

The LT6557CGN#PBF is a high-performance triple video amplifier integrated circuit (IC) designed and manufactured by Linear Technology. This device is specifically engineered to drive high-resolution video signals with excellent linearity and low noise, making it an ideal choice for a wide range of video applications, including security systems, broadcast equipment, and video surveillance.

Key Features

  • High-Speed Operation: With a 400MHz bandwidth (-3dB point), the LT6557CGN#PBF is capable of handling fast signal transitions, ensuring sharp and clear video quality.
  • Low Distortion: The device offers exceptionally low harmonic distortion, which is critical for maintaining the integrity of the video signal.
  • Adjustable Gain: Users can adjust the gain settings via external resistors, providing flexibility and fine-tuning capabilities for various applications.
  • Shutdown Feature: An integrated shutdown feature allows for power conservation when the amplifier is not in use, contributing to energy-efficient designs.

Applications

  • High Definition Television (HDTV)
  • Video Projection Systems
  • Video Distribution Amplifiers
  • Professional Video Equipment

Package and Quality

The LT6557CGN#PBF comes in a compact 16-lead SSOP package, which is suitable for space-constrained applications without compromising performance. The part number suffix 'PBF' indicates that the product is lead-free, reflecting Linear Technology's commitment to environmental compliance.

Reliability and Support

Linear Technology provides extensive technical support and documentation for the LT6557CGN#PBF, ensuring designers have access to the information necessary for successful implementation. The device's robust design and manufacturing process ensure reliable performance even in demanding environments.

You May Also Be Interested in

Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6184 $58.0920
11+ $9.5330 $104.8630
17+ $9.2351 $156.9967
23+ $8.9372 $205.5556
29+ $8.6393 $250.5397
39+ $7.7456 $302.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess