Products specifications Report Issue?

Category Motors, Actuators, Solenoids and Drivers - Accessories
Mfr Panasonic Industrial Automation Sales
Package Box
Accessory Type Cable Assembly
For Use With/Related Products MINAS A5 Series
Usage Motor with Encoder
Specifications 5 Meters
Base Product Number MFECA
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.20.0000
Win Source Part Number 1338370-MFECA0050EAE
Ultra Librarian 3D Model Ultra Librarian MFECA0050EAE CAD Model

Description

The MFECA0050EAE is a cable assembly from Panasonic Industrial Automation Sales.

  • Manufacturer: Panasonic Industrial Automation Sales
  • Product: MFECA0050EAE
  • Packaging: Box
  • Specification: 5 meters
  • Application: Motor with encoder
  • Compatibility: MINAS A5 series
  • Ideal For: Motors, actuators, solenoids and drivers

You May Also Be Interested in

Schneider Electric
SOFT STARTER FOR ASYNCHRONOUS MO
Need more? Email Us
ECAD model for ATS01N209LU
Sensata-Crydom
RELAY CONTACT H-BRG 100VDC 12A
Need more? Email Us
ECAD model for DRA4D100E12
Phoenix Contact
REVERSING RELAY 2A 10-30V LOAD
Need more? Email Us
ECAD model for 2980539
Omron
MOTOR STARTER 64A 480V LOAD
Need more? Email Us
ECAD model for G3JA-D464B AC/DC24
Schneider Electric
REVERSER 12A 110-240V AC/DC
Need more? Email Us
ECAD model for LU2B12FU
Pololu Corporation
MOTORON M2T550 2 MTR CTRL KIT
Need more? Email Us
ECAD model for 5079
Omron
G5 LINEAR SRV DRV 400W/240V EC
Need more? Email Us
ECAD model for R88D-KN04H-ECT-L
Schneider Electric
SOFT STARTER FOR ASYNCHRONOUS MO
Need more? Email Us
ECAD model for ATS01N222QN
Schneider Electric
SOFT STARTER FOR ASYNCHRONOUS MO
Need more? Email Us
ECAD model for ATS01N206QN

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention