EN
  • EN
  • DE

MCP73831T-3ACI/MC

Part No MCP73831T-3ACI/MC
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLER LI-ION 4.35V 8DFN / Miniature Single-Cell, Fully Integrated Li-Ion, Li-Polymer Charge Management Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.35V
Voltage - Supply (Maximum) 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Part Number Series MCP73831
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805081-MCP73831T-3ACI/MC
Ultra Librarian 3D Model Ultra Librarian MCP73831T-3ACI/MC CAD Model

Description

Microchip Technology MCP73831T-3ACI/MC Single Cell Li-Ion Battery Charger

The MCP73831T-3ACI/MC is a highly integrated linear charge management controller from Microchip Technology, designed specifically for charging single-cell Lithium-Ion (Li-Ion) batteries. This compact and efficient device is ideal for portable applications, due to its small size and minimal component count. The MCP73831T-3ACI/MC integrates current regulation, voltage regulation, charge termination, and charge status indication, making it a comprehensive solution for battery management.

Key Features:

  • Charge Regulation: The device implements a constant-current/constant-voltage charge algorithm with selectable pre-charge and charge termination. The constant voltage regulation is fixed at 4.2V, which is suitable for Li-Ion battery chemistries.
  • Programmable Charge Current: Users can set the charge current from 15mA to 500mA by connecting an external resistor to the PROG pin, providing flexibility for different battery capacities and thermal management considerations.
  • Automatic Power-Down: The MCP73831T-3ACI/MC automatically enters a low-power state when the charge cycle is complete, reducing power consumption.
  • Charge Status Output: An on-board status output pin (STAT) allows for a simple LED interface to indicate the charge status, providing visual feedback to the user.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in a wide range of environments.
  • Thermal Regulation: To protect against overheating, the MCP73831T-3ACI/MC includes thermal regulation that reduces charge current during high internal temperature conditions.

Applications:

The MCP73831T-3ACI/MC is well-suited for a variety of applications where efficient charging of Li-Ion batteries is needed. This includes handheld devices, Bluetooth headsets, personal media players, digital cameras, and other USB-powered gadgets. Its small package and ease of use make it an excellent choice for portable power management designs.

Package and Availability:

The MCP73831T-3ACI/MC comes in a 5-pin SOT-23 package, which is ideal for space-constrained applications. This device is part of Microchip Technology's broad portfolio of power management solutions and is available for purchase from authorized distributors.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9365 $58.0950
65+ $1.5889 $103.2785
100+ $1.5393 $153.9300
135+ $1.4896 $201.0960
175+ $1.4400 $252.0000
235+ $1.2910 $303.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,139 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess