EN
  • EN
  • DE
  • IT

LT3651IUHE-8.2#PBF

Part No LT3651IUHE-8.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 4A
Battery Pack Voltage 8.2V
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-QFN (5x6)
Win Source Part Number 781173-LT3651IUHE-8.2#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3651-8.2
Introduction Date December 03, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3651IUHE-8.2#PBF CAD Model

Description

Linear Technology's LT3651IUHE-8.2#PBF: A High-Efficiency Power Management Solution

The LT3651IUHE-8.2#PBF is a powerhouse of a battery charger designed for modern electronic applications. Manufactured by Linear Technology, now part of Analog Devices, this integrated circuit stands out for its precision and efficiency in managing power for single-cell lithium batteries. It is a particularly suitable choice for portable devices, medical equipment, and industrial instruments that demand reliable and consistent battery charging capabilities.

Key Features:

  • Programmable Charge Rate: The LT3651IUHE-8.2#PBF allows users to set the charge current from 1.5A up to 4A, providing flexibility to match the charging needs of various battery sizes and chemistries.
  • Wide Input Voltage Range: This device can handle input voltages from 4.95V to 32V, making it compatible with a broad array of power supplies and ensuring its usability in diverse environments.
  • High Efficiency: With an efficiency rating that can reach up to 93%, this charger minimizes heat generation and energy loss, which is crucial for battery longevity and operational safety.
  • Multiple Safety Features: The LT3651IUHE-8.2#PBF includes overvoltage protection, thermal protection, and a programmable timer for termination, ensuring a safe charging process and preventing damage to the battery and the charger.
  • Charge Status Indicators: The chip provides an instantaneous feedback loop through its charge status outputs, which can be used to drive external LEDs, offering visual cues for the charging process.

Applications:

The versatility of the LT3651IUHE-8.2#PBF makes it an ideal component for a wide range of applications. It is extensively used in:

  • Portable Consumer Electronics
  • Medical Devices
  • Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Automotive and Industrial Systems

With its robust design and feature-rich profile, the LT3651IUHE-8.2#PBF from Linear Technology is a top-tier choice for designers looking to incorporate a reliable and high-performance charging solution into their products. Its ability to adapt to various power requirements and its built-in safety mechanisms make it a go-to component for ensuring the optimal performance and longevity of lithium-ion batteries.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess