Maxim Integrated DS1033Z-08 Programmable Delay Line
The DS1033Z-08 is a versatile, programmable delay line manufactured by Maxim Integrated, designed to provide precise timing adjustments to digital signals. This innovative component is an essential tool for engineers looking to fine-tune the timing characteristics within their electronic circuits. The delay line is particularly useful in applications such as signal synchronization, clock deskewing, and pulse-width modulation.
With its programmable nature, the DS1033Z-08 offers eight taps, each providing a fixed delay increment of 250 picoseconds. The total delay range can be adjusted from 0 to 2 nanoseconds in 250-picosecond steps, allowing for a high degree of precision in timing control. This makes the device suitable for a wide range of applications in telecommunications, digital signal processing, and data communication systems.
The DS1033Z-08 operates from a single 5V supply and is capable of handling clock frequencies up to 100MHz, ensuring compatibility with high-speed digital systems. The device's low-voltage TTL/CMOS-compatible inputs and outputs ensure easy integration into existing designs without the need for additional level-shifting components.
Robust in its construction, the DS1033Z-08 is available in a compact 8-pin SOIC package, making it ideal for space-constrained applications. The small footprint also allows for efficient use of board space in more complex circuit designs. Additionally, the device features a power-down input that allows users to minimize power consumption when the delay line is not in active use, contributing to energy-efficient designs.
Maxim Integrated provides detailed technical documentation and support for the DS1033Z-08, including datasheets, application notes, and design resources. This ensures that engineers can quickly and effectively incorporate the programmable delay line into their projects, with the confidence that they are using a high-quality and reliable component.
In summary, the Maxim Integrated DS1033Z-08 is a highly adaptable and precise programmable delay line that is an indispensable component for any design engineer looking to control timing with pinpoint accuracy.