EN
  • EN
  • DE
  • IT

LT3650IMSE-8.4#TRPBF

Part No LT3650IMSE-8.4#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER LI-ION 8.4V 2A 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Charge Current - Max 2A
Battery Pack Voltage 8.4V
Maximum Supply Voltage 32V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-MSOP-EP
Win Source Part Number 144957-LT3650IMSE-8.4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3650IMSE-8.4#TRPBF CAD Model

Description

Linear Technology's LT3650IMSE-8.4#TRPBF: A Robust Battery Charging Solution

The LT3650IMSE-8.4#TRPBF is a high-efficiency, single-cell lithium-ion battery charger integrated circuit designed by Linear Technology, a brand renowned for precision, reliability, and performance in power management solutions. This IC is tailored to simplify the design of compact and reliable battery charging circuits for a wide range of applications, including portable devices, industrial equipment, and energy storage systems.

Key Features

  • Precise Charge Voltage: The LT3650IMSE-8.4#TRPBF features a 1% accurate float voltage of 8.4V, ensuring the battery is charged to its optimal voltage, which is critical for maximizing battery life and performance.
  • Programmable Charge Rate: The charge current is programmable up to 2A, which allows designers to select the appropriate charge rate for their specific battery capacity and application requirements.
  • Multi-Stage Charging: This IC implements a multi-stage charging algorithm with conditioning, constant-current, and constant-voltage phases, providing a safe and efficient charging process for lithium-ion batteries.
  • Thermal Regulation: To protect against overheating, the LT3650IMSE-8.4#TRPBF includes thermal regulation that automatically reduces charge current under high temperature conditions.
  • Charge Status Indicators: Built-in charge status outputs can be used to drive external LEDs or interface with a microcontroller, providing real-time feedback on the charging process.

Advanced Protection Features

  • Reverse Battery Protection: The device prevents damage to the charger if the battery is accidentally connected in reverse.
  • Overvoltage Protection: An integrated overvoltage protection circuit guards both the charger and battery against excessive input voltages.
  • C/10 Charge Termination: The charger automatically terminates the charge cycle when the charge current falls below one-tenth of the programmed current, signaling a fully charged battery.

Compact and Durable Design

The LT3650IMSE-8.4#TRPBF comes in a compact 12-pin MSOP package with an exposed pad for enhanced thermal performance. It is designed to withstand rugged environments, with a wide operating temperature range and robust build quality that Linear Technology products are known for.

Whether you're designing consumer electronics, medical devices, or power backup systems, the LT3650IMSE-8.4#TRPBF offers a versatile and dependable charging solution that integrates seamlessly into your power management designs.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2447 $56.2023
20+ $5.1239 $102.4780
31+ $4.9638 $153.8778
42+ $4.8037 $201.7554
54+ $4.6435 $250.7490
73+ $4.1632 $303.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,457 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess