EN
  • EN
  • DE

LT3651IUHE-8.4#PBF

Part No LT3651IUHE-8.4#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.4V Automotive 36-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 4A
Battery Pack Voltage 8.4V
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-QFN (5x6)
Win Source Part Number 781174-LT3651IUHE-8.4#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3651-8.4
Introduction Date December 03, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3651IUHE-8.4#PBF CAD Model

Description

Overview of the LT3651IUHE-8.4#PBF

The LT3651IUHE-8.4#PBF is a highly efficient, single-cell Li-Ion/Polymer battery charger produced by Linear Technology, a leading manufacturer in the design of high-performance analog integrated circuits. This advanced charging device is designed to cater to a wide range of applications, including portable electronics, industrial and medical equipment, and automotive systems, where reliable and efficient battery charging is essential.

Key Features

  • Precision Charging: The LT3651IUHE-8.4#PBF is capable of delivering up to 2A of charge current and offers a final float voltage accuracy of ±0.5% at 25°C, ensuring precise charging of your battery.
  • Programmable Charge Rate: The charging current is programmable via a single resistor, providing flexibility and convenience to suit various battery capacities and requirements.
  • Wide Input Voltage Range: With an operating input voltage range from 4.95V to 32V, it can accommodate a variety of power sources, from low-voltage USB connections to higher voltage power supplies.
  • Multi-Stage Charging: The charger employs a three-stage charging algorithm, including preconditioning, constant current, and constant voltage phases, to ensure the battery is charged efficiently and safely.
  • Thermal Regulation: To protect against overheating, the LT3651IUHE-8.4#PBF integrates thermal regulation, which automatically reduces charge current when the internal temperature limit is approached.

Protection Features

  • Reverse Battery Protection: The device prevents damage to the charger if the battery is accidentally connected in reverse.
  • Overvoltage Protection: It also offers overvoltage protection, safeguarding both the battery and the charger from excessive input voltage.
  • No Battery Drain: When the input supply is removed, the LT3651IUHE-8.4#PBF ensures that there is no battery drain, preserving the battery's charge.

Package and Temperature Range

The LT3651IUHE-8.4#PBF is available in a compact QFN-24 package, which is suitable for space-constrained applications. It is designed to operate over a temperature range of -40°C to 125°C, making it reliable for use in extreme environmental conditions.

Conclusion

In summary, the LT3651IUHE-8.4#PBF from Linear Technology is a versatile and robust battery charger that offers precision, flexibility, and protection, making it an ideal solution for a wide array of single-cell Li-Ion/Polymer battery charging applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6854 $51.5394
27+ $3.8444 $103.7988
41+ $3.7243 $152.6963
56+ $3.6041 $201.8296
72+ $3.4840 $250.8480
97+ $3.1236 $302.9892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess